EN
  • EN
  • DE

AM10GH-2403NZ

Part No AM10GH-2403NZ
Manufacturer AIMTEC
Catalog PMIC - Voltage Regulators - Linear + Switching
Description DC DC CONVERTER 3.3V 7.9W / Isolated Module DC DC Converter 1 Output 3.3 ~ 3.3V 2.4A 9V - 36V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr aimtec
Series AM10GH-NZ (10W)
Package Tube
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 9V
Voltage - Input (Max) 36V
Current - Output (Max) 2.4A
Power (Watts) 7.9 W
Voltage - Isolation 1.5 kV
Applications ITE (Commercial)
Features Remote On/Off
Efficiency 83%
Mounting Type Through Hole
Package / Case 8-SIP Module, 7 Leads
Dimension 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm)
Control Features Enable, Active Low
Base Product Number AM10G
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.40.9580
Other Names 2721-AM10GH-2403NZ
Standard Package 22
Win Source Part Number 1173001-AM10GH-2403NZ
Ultra Librarian 3D Model Ultra Librarian AM10GH-2403NZ CAD Model

Description

The Aimtec AM10GH-2403NZ is a 10W isolated module DC-DC converter that is ideal for use in commercial applications.

  • Control Feature: Remote on/off control
  • Packaging: Tube
  • Voltage Isolation: 1.5kV
  • Current Output: 2.4A
  • Input Voltage: 9V to 36V
  • Output Power: 7.9W
  • Efficiency: 83%
  • Mounting Type: Through Hole
  • Package/Case: 8-SIP module, 7 leads
  • Operating Temperature: -40°C to 85°C

You May Also Be Interested in

Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Texas Instruments
IC REG 6OUT BCK/LINEAR 20USMD
Lowest to $14.6121
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $7.8205
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Need more? Email Us
Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $1.9346
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $19.5970
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $13.5416
Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $2.0434

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess