EN
  • EN
  • DE

QLMPQ130SU011

Part No QLMPQ130SU011
Manufacturer Agilent(Hewlett-Packard)
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1002900-QLMPQ130SU011
Categories OEM Parts(O-R)
Manufacturer Agilent(Hewlett-Packard)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QLMPQ130SU011 CAD Model

Description

The QLMP-Q130-SU011 is a high-brightness LED manufactured by Avago Technologies (formerly Hewlett-Packard, now Broadcom). It is designed for various lighting and display applications where high luminous intensity and energy efficiency are required. These LEDs are commonly used in indoor and outdoor signage, automotive lighting, and consumer electronics.

Applications

  • Indoor and outdoor signage: Used in channel letters, electronic displays, and message boards.
  • Automotive lighting: Found in brake lights, turn signals, and daytime running lights (DRLs).
  • Consumer electronics: Employed in indicator lights, backlighting, and decorative lighting.
  • Commercial lighting: Utilized in architectural lighting and general illumination.
  • Specialty lighting: Suitable for medical equipment, scientific instruments, and industrial applications.

Features

  • High brightness: Delivers significant luminous intensity for enhanced visibility.
  • Energy efficiency: Converts electrical energy into light with minimal power consumption.
  • Long lifespan: Offers extended operational life, reducing maintenance costs.
  • Wide viewing angle: Provides consistent brightness across a broad viewing area.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Improved visibility: High brightness ensures clear and noticeable light output.
  • Reduced energy consumption: Energy-efficient design lowers operating costs.
  • Extended lifespan: Long operational life minimizes replacement frequency.
  • Versatile applications: Suitable for a wide range of lighting and display applications.
  • Environmentally friendly: RoHS compliance ensures adherence to environmental standards.

Additional Details

The QLMP-Q130-SU011 LED typically emits light in the Yellow-Green spectrum. It is designed for through-hole mounting and features a standard lead configuration for easy integration into circuit boards. The forward voltage is typically around 2.1V with a forward current of 20mA. The luminous intensity is designed to provide optimal light output while minimizing power consumption. These LEDs are known for their reliability and consistent performance in demanding environments.

You May Also Be Interested in

Thomas & Betts
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Microchip Technology
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
Essentra Components
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess