EN
  • EN
  • DE

QEDS-9574

Part No QEDS-9574
Manufacturer Agilent(Hewlett-Packard)
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1086717-QEDS-9574
Categories OEM Parts(O-R)
Manufacturer Agilent(Hewlett-Packard)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QEDS-9574 CAD Model

Description

The Agilent (Hewlett-Packard) QEDS-9574 is a high-performance, three-channel incremental encoder module. It is designed for motion control applications where precise position or velocity feedback is required. This encoder provides digital quadrature outputs, enabling accurate determination of direction and displacement.

Applications

  • Robotics
  • Industrial automation
  • Motor control systems
  • Printers and scanners
  • Optical mice
  • Medical equipment

Features

  • Three-channel quadrature outputs (A, B, and Index)
  • High resolution
  • TTL compatible outputs
  • Single 5V power supply
  • Compact size
  • Easy to mount
  • High reliability

Benefits

  • Precise Position Feedback: The high-resolution quadrature outputs provide accurate position information for closed-loop control systems.
  • Reliable Operation: Designed for demanding industrial environments, the QEDS-9574 offers high reliability and long-term stability.
  • Simplified Integration: The TTL-compatible outputs and single 5V power supply simplify integration into existing systems.
  • Compact Design: Its small size allows for easy integration into space-constrained applications.
  • Versatile Applications: Suitable for a wide range of motion control and position sensing applications.

Additional Details

The QEDS-9574 typically consists of an LED light source, a detector IC, and a code wheel or strip. As the code wheel rotates, the detector IC senses the light passing through the slits and generates the quadrature output signals. The index channel provides a reference pulse for absolute position determination. Specific resolution depends on the code wheel used. Consult the Agilent (Hewlett-Packard) datasheet for detailed specifications, mounting instructions, and electrical characteristics.

You May Also Be Interested in

TURCK
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Panjit
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
Thomas & Betts
Need more? Email Us
World Produts Inc.
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess