EN
  • EN
  • DE

OV07725-VL1A-SA1

Part No OV07725-VL1A-SA1
Manufacturer OmniVision Technologies Inc
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1083401-OV07725-VL1A-SA1
Categories OEM Parts(O-R)
Manufacturer OmniVision Technologies Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OV07725-VL1A-SA1 CAD Model

Description

The OV07725-VL1A-SA1 is a CMOS image sensor manufactured by OmniVision Technologies Inc. Designed for a wide range of applications, this sensor offers high performance and excellent image quality. Its compact size and low power consumption make it ideal for integration into mobile devices, security systems, and automotive applications.

Applications

  • Mobile Devices: Used in smartphones and tablets for front-facing cameras and basic imaging tasks.
  • Security Cameras: Implemented in surveillance systems for monitoring and recording video.
  • Automotive Applications: Integrated into rearview cameras and driver monitoring systems.
  • Consumer Electronics: Found in webcams and other imaging devices.
  • IoT Devices: Used in various Internet of Things (IoT) devices for image and video capture.

Features

  • VGA Resolution: Offers a resolution suitable for standard video and image capture.
  • CMOS Technology: Provides low power consumption and high sensitivity.
  • Compact Size: Allows for integration into small and portable devices.
  • Digital Video Port (DVP) Interface: Simplifies integration with various processors and systems.
  • Automatic Exposure Control (AEC): Automatically adjusts the exposure settings for optimal image quality.

Benefits

  • Improved Image Quality: Delivers clear and detailed images in various lighting conditions.
  • Reduced Power Consumption: Extends battery life in portable devices.
  • Versatile Applications: Suitable for a wide range of imaging applications.
  • Enhanced System Integration: Simplifies integration into various systems due to its compact size and standard interfaces.
  • Cost-Effective Solution: Offers a balance of performance and cost for budget-conscious applications.

Additional Details

The OV07725-VL1A-SA1 supports various output formats, including YUV and RGB. It also features integrated image processing functions such as automatic gain control (AGC) and automatic white balance (AWB). This image sensor is designed to operate over a wide temperature range, ensuring reliable performance in different environments. Detailed technical specifications, including pixel size, frame rate, and power consumption, can be found in the official OmniVision datasheet.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
Panjit
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess