EN
  • EN
  • DE

QEDS-5977

Part No QEDS-5977
Manufacturer Agilent(Hewlett-Packard)
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 994340-QEDS-5977
Categories OEM Parts(O-R)
Manufacturer Agilent(Hewlett-Packard)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QEDS-5977 CAD Model

Description

The QEDS-5977 is a high-performance reflective object sensor manufactured by Agilent Technologies (formerly Hewlett-Packard). It integrates an LED and a phototransistor in a single compact package. The sensor detects the presence or absence of an object by measuring the reflected light from the object's surface. It is widely used in a variety of applications, including industrial automation, robotics, and consumer electronics.

Applications:

  • Object detection in industrial automation systems.
  • Robotics for obstacle avoidance and line following.
  • Paper detection in printers and copiers.
  • Edge detection in automated machinery.
  • Position sensing in encoders.

Features:

  • Compact surface mount package.
  • Reflective operating mode.
  • Integrated LED and phototransistor.
  • High sensitivity and fast response time.
  • Wide operating temperature range.
  • Lead-free and RoHS compliant.

Benefits:

  • Accurate and reliable object detection.
  • Simplified design and assembly due to the integrated sensor.
  • Compact size allows for use in space-constrained applications.
  • High sensitivity ensures reliable detection of a variety of materials.
  • Fast response time enables high-speed object detection.

Additional Details:

The QEDS-5977 reflective object sensor operates by emitting light from the integrated LED and measuring the reflected light with the integrated phototransistor. When an object is present within the sensor's field of view, the reflected light increases, causing the phototransistor to conduct. The output of the phototransistor can be used to detect the presence of the object.

The sensor features a compact surface mount package, making it easy to integrate into electronic circuits. The package is designed for automated assembly processes. The sensor is lead-free and RoHS compliant, meeting environmental regulations.

The QEDS-5977 is designed for use in a wide range of operating conditions. It has a wide operating temperature range, allowing it to be used in both indoor and outdoor applications. The sensor is also resistant to vibration and shock, making it suitable for use in harsh environments.

You May Also Be Interested in

TURCK
Need more? Email Us
World Produts Inc.
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
Essentra Components
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
Essentra Components
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess