EN
  • EN
  • DE

HSMG-C670

Part No HSMG-C670
Manufacturer Agilent(Hewlett-Packard)
Catalog Custom Parts (E - I)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1137284-HSMG-C670
Categories Custom Parts
Manufacturer Agilent(Hewlett-Packard)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HSMG-C670 CAD Model

Description

The HSMG-C670 is a subminiature ChipLED from Avago Technologies (formerly Hewlett-Packard/Agilent). It's designed for applications requiring a compact, high-brightness light source with a wide viewing angle. These LEDs are often used as indicator lights, backlights, and in various display applications. Its small size allows for dense placement on circuit boards.

Applications

  • Indicator lights
  • Backlighting for LCDs, keypads, and displays
  • Automotive lighting
  • Consumer electronics
  • Medical devices

Features

  • Small size and low profile
  • High brightness
  • Wide viewing angle
  • Industry-standard footprint
  • Available in various colors
  • Compatible with automated placement equipment

Benefits

  • Space-saving design: Small size allows for dense packing on circuit boards.
  • High visibility: High brightness ensures clear indication even in bright ambient light.
  • Easy to see: Wide viewing angle ensures that the light is visible from a variety of angles.
  • Easy to integrate: Industry-standard footprint simplifies the design and manufacturing process.
  • Versatile application: Available in various colors to suit different application needs.

Additional Details

The HSMG-C670 is available in different colors (e.g., red, green, blue, yellow, amber). The luminous intensity typically ranges from a few millicandelas to tens of millicandelas depending on the color and drive current. The forward voltage is typically around 2V, but this varies slightly with the LED color. These LEDs are designed for surface mounting and are compatible with standard reflow soldering processes. They can withstand a reverse voltage of around 5V. The operating temperature range usually spans from -40°C to +85°C. For precise specifications including luminous intensity, forward voltage, wavelength, and viewing angle, refer to the official Avago Technologies (or Broadcom, as Avago acquired Broadcom) datasheet for the HSMG-C670. Proper current limiting is crucial when using LEDs to prevent damage from excessive current flow; a series resistor is generally used to limit the current to the specified forward current value. The power dissipation capability of the LED should also be observed to prevent overheating.

You May Also Be Interested in

Hanrun
Lowest to $0.8712
L-com
FIBER OPTIC CONN, LC, DUPLEX, 3MM; Fibre Optic Connector Type: LC; Fibre Type: Singlemode; Fibre Diameter: 3mm;...
Need more? Email Us
Kycon, Inc.
MODJACK LOW/PROF RT< 8P8C SHIELD / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
Need more? Email Us
Hitachi, Ltd
French Electronic Distributor since 1988
Need more? Email Us
Holtek
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Holtek
IC Tone Dialer 6 Memory 18 DIP
Need more? Email Us
Honeywell
SENSOR OPT SLOT TRANS PCB MT / Optical Sensor Through-Beam 0.165" (4.2mm) Transistor PCB Mount
Lowest to $155.6744
Molex, LLC
Cab462N 3X075X3000 Pur H12 Sg035 St08
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess