EN
  • EN
  • DE

ACSL-6310

Part No ACSL-6310
Manufacturer Agilent(Hewlett-Packard)
Catalog Hard To Find
Description Multi-Channel and Bi-Directional, 15 MBd Digital Logic Gate Optocoupler
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Agilent(Hewlett-Packard)
Win Source Part Number 1135533-ACSL-6310
Manufacturer Homepage www.home.agilent.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACSL-6310 CAD Model

Description

The ACSL-6310 is a precision miniature isolation amplifier manufactured by Agilent Technologies (formerly Hewlett-Packard). It is designed to provide galvanic isolation between input and output circuits, allowing for accurate measurement and control of signals in electrically noisy or hazardous environments. This isolation amplifier is widely used in industrial automation, power electronics, and medical equipment applications.

Applications:

  • Industrial automation systems
  • Power electronics (inverters, motor drives)
  • Medical equipment (patient monitoring)
  • Current sensing
  • Voltage sensing
  • Data acquisition systems

Features:

  • Galvanic isolation
  • High accuracy
  • Low nonlinearity
  • Wide bandwidth
  • Compact size

Benefits:

  • Enhanced safety by isolating hazardous voltages
  • Improved measurement accuracy in noisy environments
  • Reduced ground loops and common-mode noise
  • Protection of sensitive electronic circuits
  • Compliance with safety standards

Specifications:

The ACSL-6310 typically offers isolation voltages up to several kilovolts (kV), high common-mode rejection ratios (CMRR), and a wide bandwidth suitable for various signal frequencies. Input offset voltage and gain drift are minimized for precise measurements. The exact specifications, including isolation voltage, bandwidth, nonlinearity, and operating temperature range, should be verified from the official Agilent Technologies datasheet. It commonly comes in a DIP package or similar for easy PCB mounting.

The ACSL-6310 offers high isolation, accuracy, and reliability, making it an excellent choice for applications requiring safe and precise signal isolation. Its compact size and wide bandwidth make it suitable for a variety of demanding environments. By providing galvanic isolation, it prevents ground loops and common-mode noise, ensuring the integrity of measurements and protecting sensitive electronic circuits.

You May Also Be Interested in

Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess