EN
  • EN
  • DE

1N5314-1JANTXV

Part No 1N5314-1JANTXV
Manufacturer Aeroflex Metelics, Division of MACOM
Catalog Custom Parts (0 - A)
Description Current Limiter Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1202365-1N5314-1JANTXV
Categories Custom Parts
Manufacturer Aeroflex Metelics, Division of MACOM
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1N5314-1JANTXV CAD Model

Description

The 1N5314-1JANTXV is a high-reliability Zener diode manufactured by Aeroflex Metelics, a division of MACOM. This diode is specifically designed for applications requiring stable voltage regulation and high surge current protection in harsh environments. It is a hermetically sealed device, built to withstand extreme temperatures and mechanical stresses, making it suitable for aerospace, military, and demanding industrial applications.

Applications

  • Voltage regulation in power supplies
  • Transient voltage suppression
  • Clipping and clamping circuits
  • Reference voltage generation
  • Aerospace electronics
  • Military equipment
  • High-reliability industrial control systems

Features

  • High surge current capability
  • Hermetically sealed package
  • Excellent voltage regulation characteristics
  • Low reverse leakage current
  • Available with JANTXV screening for high-reliability applications
  • Robust construction for harsh environments

Benefits

  • Provides stable voltage regulation, ensuring consistent performance of electronic circuits.
  • Protects sensitive components from voltage surges, preventing damage and extending equipment lifespan.
  • Offers high reliability in extreme temperature environments, making it suitable for demanding applications.
  • Reduces the risk of failure in critical systems due to its robust design and JANTXV screening.
  • Simplifies circuit design with its predictable and stable Zener voltage.

Additional Details

The 1N5314-1JANTXV Zener diode is characterized by its Zener voltage (Vz), which is the reverse voltage at which the diode begins to conduct significantly. Its surge current rating indicates the maximum non-repetitive peak current the diode can withstand without damage. The JANTXV screening level ensures that the diode has undergone rigorous testing and inspection to meet stringent military standards. The diode is typically supplied in a DO-41 package.

Absolute Maximum Ratings (Ta = 25 °C unless otherwise noted): Power Dissipation is typically 5W. Storage Temperature Range is typically -65°C to +200°C. Forward Voltage @ IF = 1 Amp is typically 1.2 Volts. Reverse Leakage Current @ VR = Rated VR is very low, typically in the microampere range.

You May Also Be Interested in

TE Connectivity
CONN ZSFP+ CAGE 1X2 PRESSFIT R/A / Position zSFP+ Cage, Ganged (1 x 2) Connector Press-Fit Through Hole, Right Angle
Need more? Email Us
TE Connectivity
Mag45 - RJ45 with Integrated Magnetics
Lowest to $87.5875
Amd
Need more? Email Us
Johanson Technology Inc.
MLCC 1812, 0.33 F, 10%, 250V / 7 Inch Reel
Need more? Email Us
Analog Devices Inc.
French Electronic Distributor since 1988
Lowest to $169.1730
Freescale Semiconductor - NXP
Need more? Email Us
Fuji Electric
Need more? Email Us
International Resistive
Need more? Email Us
Microchip Technology
DIODE ZENER 120V 1.5W DO213AB / Zener Diode 120 V 1.5 W ±5% Surface Mount DO-213AB
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess