Products specifications Report Issue?

Category Connectors, Interconnects>Pluggable Connectors
Mfr TE Connectivity AMP Connectors
Package Tray
Connector Style Cage, Ganged (1 x 2)
Connector Type zSFP+
Mounting Type Through Hole, Right Angle
Termination Press-Fit
Features EMI Shielded
Base Product Number 2227728
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.8180
Other Names A144299,2227728-1-ND,-2227728-1-SI
Standard Package 20
Win Source Part Number 1224144-2227728-1
Ultra Librarian 3D Model Ultra Librarian 2227728-1 CAD Model

Description

The TE Connectivity AMP Connectors 2227728-1-SI is a zSFP+ pluggable connector that is EMI shielded.

  • Type: Ganged Cage Connector
  • Mounting Type: Through-Hole, Right Angle
  • Connection: Press-Fit
  • Standard Package: 20
  • Category: Connectors, Interconnects
  • MSL Level: Low, Unlimited
  • ECCN: Unlimited

You May Also Be Interested in

TE Connectivity
CONN MINI SAS RCP 36P SLD RA SMD / 36 Position SAS, Mini Receptacle Connector Solder Surface Mount, Right Angle
Lowest to $4.2763
ECAD model for 1888019-8
Hirose Electric Co Ltd
CONN MULTI-PURP RCPT 51P R/A SMD / 51 Position Multi-Purpose Receptacle Connector Solder Surface Mount, Right Angle
Lowest to $3.5726
ECAD model for FX15S-51S-0.5SH
Hirose Electric Co Ltd
1mm Pitch Wire-to-Board Connectors supporting LVDS signal
Lowest to $3.6361
ECAD model for FX15-31S-0.5SV
Molex, LLC
CONN MINI SAS RCP 38P SLD RA SMD
Need more? Email Us
ECAD model for 0755860104
Molex, LLC
HIGH SPEED CONN 127 PITCH VERT S / Position Connector
Lowest to $1.7982
ECAD model for 67800-5002
Amphenol
CONN SFP+ CAGE PRESS-FIT R/A
Need more? Email Us
ECAD model for 10099100-011LF
Amphenol FCI
CONN RECEPT
Need more? Email Us
ECAD model for 10035690-002-4WLF
TE Connectivity
CONN MINI SAS RCP 36P SLD RA SMD / 36 Position SAS, Mini Receptacle Connector Solder Surface Mount, Right Angle
Lowest to $7.9279
ECAD model for 1888019-6
Molex, LLC
CONN PLUG CRADLE 16POS VERT SMD
Need more? Email Us
ECAD model for 455600160

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention