EN
  • EN
  • DE

F1206HI1500V063TM

Part No F1206HI1500V063TM
Manufacturer AEM Inc
Catalog Fuseholders
Description SolidMatrix 1206 High Inrush Current Surface Mount Fuse, 1.5A w/ Marking
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Current Rating 1.5 A
Maximum Operating Temperature 125 °C
Min Operating Temperature -55 °C
RoHS Compliant
Win Source Part Number 975466-F1206HI1500V063TM
Categories Fuseholders
Manufacturer AEM Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian F1206HI1500V063TM CAD Model

Description

The F1206HI1500V063TM is a high inrush current fuse from AEM Inc, designed for circuit protection in applications where high inrush currents are common. This fuse is built to withstand those high momentary currents without nuisance tripping while still providing reliable overcurrent protection.

Applications

  • LED Lighting: Protects LED drivers from high inrush currents during startup.
  • Power Supplies: Prevents damage from inrush current when powering up capacitive loads.
  • Motor Starters: Handles the high inrush current associated with starting motors.
  • Industrial Equipment: Provides overcurrent protection in environments with frequent power cycling.
  • Battery Chargers: Protects against inrush current when charging batteries.

Features

  • Size: 1206 (3.2mm x 1.6mm): Surface mount form factor for automated assembly.
  • Voltage Rating: 150V: Suitable for circuits operating at or below 150 volts.
  • Current Rating: 0.63A: Nominal current the fuse can carry continuously.
  • High Inrush Current Withstand: Designed to tolerate high transient currents.
  • Ceramic Body: Provides excellent thermal and electrical insulation.
  • Fast Acting: Quickly interrupts the circuit under sustained overcurrent conditions.

Benefits

  • Prevents Nuisance Tripping: Handles inrush currents without opening unnecessarily.
  • Overcurrent Protection: Protects circuits from damage due to excessive current.
  • Compact Size: Saves board space in densely populated designs.
  • Reliable Performance: Consistent and predictable behavior.
  • Easy to Integrate: Compatible with standard surface mount assembly processes.

Additional Details

The F1206HI1500V063TM fuse has a specified interrupting rating to ensure safe disconnection of the circuit under fault conditions. The operating temperature range is typically -55°C to +125°C. It is RoHS compliant and lead-free, meeting environmental regulations. The internal resistance is minimized to reduce power dissipation. The high inrush current withstand characteristic is achieved through careful design and material selection. It is designed to comply with relevant industry safety standards. The pulse withstanding capability is specifically tailored to resist surges commonly experienced in power-up events. Specific resistance values are generally provided in the datasheet.

You May Also Be Interested in

Eaton Bussmann
FUSE CLIP CARTRIDGE PCB
Need more? Email Us
Littelfuse Inc.
FUSE HLDR CART 250V 20A PNL MNT
Need more? Email Us
Littelfuse Inc.
FUSE BLOK CART 600V 30A DIN RAIL
Need more? Email Us
Schurter Inc.
FUSE HLDR CART 250V 20A PNL MNT
Need more? Email Us
Littelfuse Inc.
FUSE BLOK CART 300V 30A DIN RAIL
Need more? Email Us
Littelfuse Inc.
FUSE CLIP CART 600V 60A CHASSIS
Need more? Email Us
Littelfuse Inc.
FUSE BLOK CARTRIDGE 250V 10A SMD
Need more? Email Us
Littelfuse Inc.
FUSE HOLDER BLADE 125V 15A PCB
Need more? Email Us
Littelfuse Inc.
FUSE BLOK CART 600V 60A DIN RAIL
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1165 $50.0950
1,050+ $0.0956 $100.3800
1,620+ $0.0926 $150.0120
2,235+ $0.0896 $200.2560
2,890+ $0.0866 $250.2740
3,865+ $0.0777 $300.3105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,850 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess