EN
  • EN
  • DE

H5TQ2G43CFR-PBC

Part No H5TQ2G43CFR-PBC
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR3-1600 512Mx4 (2Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941120-H5TQ2G43CFR-PBC
Series *
Ultra Librarian 3D Model Ultra Librarian H5TQ2G43CFR-PBC CAD Model

Description

The Hynix H5TQ2G43CFR-PBC is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) chip designed for use in a variety of applications where fast and efficient memory access is crucial. It is a 2Gb component configured as 256M x 8.

Applications:

  • Desktop and laptop computers
  • Gaming consoles
  • Graphics cards
  • Networking equipment
  • Embedded systems

Features:

  • 2Gb (256M x 8) memory organization
  • Double Data Rate 3 (DDR3) technology
  • Operating speed of 1333MHz (PC3-10600)
  • 1.5V power supply
  • 8-bit prefetch architecture
  • On-Die Termination (ODT)
  • Lead-free and RoHS compliant

Benefits:

  • Increased memory capacity for handling larger datasets
  • Faster data transfer rates for improved system performance
  • Low power consumption for energy efficiency
  • Enhanced signal integrity for reliable operation
  • Environmentally friendly manufacturing practices

Additional Details:

The H5TQ2G43CFR-PBC employs DDR3 technology, allowing it to transfer data on both the rising and falling edges of the clock signal, which doubles the data transfer rate compared to single data rate (SDR) SDRAM. The 2Gb density provides ample memory for demanding applications. It operates at a frequency of 1333MHz, which is often referred to as PC3-10600. The 1.5V power supply contributes to its relatively low power consumption. It's designed with an 8-bit prefetch architecture and on-die termination for stable high-speed operation and reduced signal reflection. This memory IC supports a range of applications, including computing, gaming, and embedded systems.

This chip is housed in a 78-ball FBGA (Fine-Pitch Ball Grid Array) package for efficient surface mounting. Conforming to JEDEC standards, it ensures broad compatibility. The '-PBC' suffix indicates specific timing and performance characteristics. By providing fast and reliable memory access, the H5TQ2G43CFR-PBC helps improve the responsiveness and overall performance of electronic systems.

You May Also Be Interested in

Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1289 $59.4491
45+ $2.5676 $115.5420
70+ $2.4867 $174.0690
96+ $2.4070 $231.0720
125+ $2.3262 $290.7750
167+ $2.0859 $348.3453
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 402 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess