EN
  • EN
  • DE

ES0402V014CT

Part No ES0402V014CT
Manufacturer AEM Inc
Catalog OEM Parts (C - E)
Description ESD Suppressor CeraDiode Bi-Dir 14V 2-Pin Case 0402(1006Metric) T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 250 fF
Mounting SMD (SMT)
Case / Package 0402
Clamping Voltage 30 V
Maximum Operating Temperature 85 °C
Min Operating Temperature -50 °C
Number of Channels 1
RoHS Compliant
Termination SMD/SMT
Win Source Part Number 1057758-ES0402V014CT
Categories OEM Parts(C-E)
Manufacturer AEM Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ES0402V014CT CAD Model

Description

The ES0402V014CT is a common mode choke from AEM Inc. designed for signal line and power line applications. These components are used to suppress common-mode noise, which is a type of electromagnetic interference (EMI) that can disrupt electronic circuits. The 'ES' series denotes the specific product family, while the '0402' likely refers to the component's dimensions (0402 indicates a very small, surface-mount component, which is 0.4mm x 0.2mm). 'V014' represents the specific impedance value. 'CT' likely refers to the packaging.

Applications:

  • USB interfaces: Used to filter noise on USB data lines.
  • HDMI interfaces: Employed in HDMI connections for noise suppression.
  • Power supplies: Utilized to reduce noise emanating from power circuits.
  • Data lines in electronic devices: Applied across various data transmission lines to maintain signal integrity.
  • Consumer Electronics: Smartphones, tablets, and laptops.
  • Industrial Equipment: PLCs, motor drives, and control systems.

Features:

  • High Common Mode Noise Suppression: Effectively attenuates common-mode interference.
  • Compact Size: Small form factor allows for use in space-constrained applications.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • High Impedance: Provides a substantial impedance to common-mode currents.
  • Wide Frequency Range: Operates effectively across a broad spectrum of frequencies.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits:

  • Improved Signal Integrity: Reduces noise, leading to clearer and more reliable signal transmission.
  • Reduced EMI: Minimizes electromagnetic interference, ensuring compliance with regulatory standards.
  • Enhanced System Performance: Prevents noise-related malfunctions and improves overall system stability.
  • Space Saving: Small size allows for easy integration into densely packed circuits.
  • Simplified Assembly: SMT design reduces assembly time and costs.
  • Environmental Responsibility: RoHS compliance demonstrates adherence to environmental regulations.

Additional Details:

The ES0402V014CT common mode choke features a small footprint and is designed for high-volume manufacturing. Specific electrical characteristics, such as impedance at certain frequencies, current ratings, and DC resistance, are specified in the manufacturer's datasheet. These chokes are constructed with ferrite cores and are wound to provide the required impedance for common mode noise suppression. They are typically used in circuits where differential signals are present, as they do not significantly affect the differential signal while effectively attenuating common mode noise.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Lowest to $0.3698

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1456 $50.2320
840+ $0.1195 $100.3800
1,300+ $0.1157 $150.4100
1,790+ $0.1120 $200.4800
2,310+ $0.1083 $250.1730
3,090+ $0.0971 $300.0390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 185,260 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess