EN
  • EN
  • DE

A7MMB-3710G

Part No A7MMB-3710G
Manufacturer TE Connectivity
Catalog D - Sub Cables
Description CABLE D-SUB-AMP37B/AE37G/AMP37B
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cable Assemblies
Manufacturer TE Connectivity AMP Connectors
Status Active
1st Connector Plug, Male Pins
2nd Connector Plug, Male Pins
Type DB37
Number of Positions 37
Length 10.00' (3.05m)
Color Gray, Ribbon
Usage Patch
Contact Finish Gold
Contact Finish Thickness 30μin (0.76μm)
Win Source Part Number 129705-A7MMB-3710G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian A7MMB-3710G CAD Model

Description

Description

The A7MMB-3710G delivers advanced functionality for complex electronics tasks. Its design incorporates innovative technology aimed at enhancing connectivity and performance. Ideal for projects that demand high responsiveness and speed, this component stands out with its modern features and reliability.

Features and Benefits

  • Superior connectivity options
  • High-speed data processing
  • Compact and robust design
  • Advanced error correction capabilities
  • Low power consumption

Applications

  • Smart home devices
  • Telecommunications infrastructure
  • Medical devices
  • Wearable technology
  • IoT applications

Additional Details

Built for efficiency, the A7MMB-3710G integrates seamlessly into both new and existing systems, offering impeccable performance enhancements. Its cutting-edge features make it an asset for any project requiring state-of-the-art technology solutions.

You May Also Be Interested in

Tripp Lite
VGA COAX HIGH-RESOLUTION MONITOR
Need more? Email Us
ITT Cannon, LLC
MICRO 25C PIN 18" WHT NIC
Need more? Email Us
ITT Cannon, LLC
MICRO
Need more? Email Us
ITT Cannon, LLC
MICRO 31C P 30" RBW FLOAT HT
Need more? Email Us
Omron
CABLE ASSY DB25 BEIGE 2M
Need more? Email Us
ITT Cannon, LLC
MICRO 31C S 6" YEL JACKP NI
Need more? Email Us
SparkFun Electronics
SERIAL CABLE DB9 M/F
Need more? Email Us
ITT Cannon, LLC
CABLE ASSY MICRO-D
Need more? Email Us
ITT Cannon, LLC
CABLE ASY MIC D-WIRE 15P 457.2MM
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess