Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer NEC
Win Source Part Number 216725-TESVB21E155M8R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TESVB21E155M8R CAD Model

Description

The TESVB21E155M8R is a tantalum electrolytic capacitor produced by NEC, designed for a variety of electronic applications. Tantalum capacitors are valued for their high volumetric efficiency, meaning they provide a large capacitance in a small physical size, making them ideal for compact electronic devices. The 'R' at the end likely signifies reel packaging.

Applications

  • Power supply decoupling in portable electronics.
  • Filtering in audio circuits.
  • Energy storage in low-power embedded systems.
  • Voltage regulation in industrial equipment.
  • Smoothing output voltage in DC-DC converters.

Features

  • High capacitance-to-volume ratio.
  • Stable performance characteristics.
  • Low leakage current.
  • Compact and lightweight design.
  • Polarized construction, which needs to be considered during assembly.
  • Reel packaging for automated assembly lines

Benefits

  • Enables smaller and lighter electronic devices.
  • Ensures reliable circuit operation under varying conditions.
  • Minimizes energy loss due to leakage.
  • Facilitates efficient assembly in high-volume production.
  • Reduces noise and ripple in power supplies.

Additional Details

Understanding the specific voltage rating, tolerance, and temperature characteristics is crucial for successful implementation. Consult the NEC datasheet for TESVB21E155M8R for precise electrical and mechanical specifications. This capacitor is commonly used in applications where size and reliability are paramount. Incorrect polarity during installation can cause damage or failure. The capacitor's construction involves a tantalum anode and a manganese dioxide cathode. The part number indicates the following information, it's a Tantalum capacitor (TESV), B21 indicates a specific case size and construction details, E denotes voltage rating, 155 represents 1.5uF and the M8R indicates the tolerance and packaging on a reel.

Always refer to the official datasheet for accurate and complete information.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP TANT 33UF 20% 16V 1411
Need more? Email Us
ECAD model for F951C336MTAAQ2
Vishay
CAP TANT 22UF 10% 6.3V 1411
Need more? Email Us
ECAD model for 593D226X96R3B2TE3
AVX Corp/Kyocera Corp
CAP TANT 68UF 20% 6.3V 1206
Need more? Email Us
ECAD model for F950J686MAAAM1Q2
AVX Corp/Kyocera Corp
CAP TANT 1UF 20% 35V 1411
Need more? Email Us
ECAD model for F971V105MBA
Kemet
CAP TANT 1UF 5% 35V RADIAL
Need more? Email Us
ECAD model for T350A105J035AT7301
Vishay
CAP TANT 47UF 10% 35V 3024
Need more? Email Us
ECAD model for 597D476X9035R2T
Panasonic
470uF 2.5V Tantalum Polymer Capacitor 125C
Lowest to $0.1340
ECAD model for TPM2S471P125R
Vishay
CAP TANT 100UF 20% 6.3V 2812
Lowest to $1.0088
ECAD model for 595D107X06R3C2T
Kemet
CAP TANT 68UF 10% 10V 2312
Need more? Email Us
ECAD model for T495C686K010ATE225

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention