Products specifications Report Issue?

Category RF/IF and RFID
Family RF Transmitters
Manufacturer Rohm Semiconductor
Win Source Part Number 235376-BH1418KV-E2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BH1418KV-E2 CAD Model

Description

BH1418KV-E2 FM Stereo Transmitter

The BH1418KV-E2 is designed to provide high-quality FM stereo transmission with efficient power use. It is suitable for a wide range of applications in personal and commercial audio equipment.

  • Application: Portable audio systems, small-scale FM platforms
  • Features: Compact design, high-fidelity audio transmission, simple circuit integration
  • Benefits: Space-saving design, superior audio quality, cost-effective implementation

This IC stands out for its ability to deliver clear, distortion-free FM transmission, ideal for various audio engineering projects.

You May Also Be Interested in

Analog Devices Inc.
RF TX IC CDMA2000 1.9GHZ 48WFQFN
Need more? Email Us
ECAD model for MAX2363ETM+
Microchip Technology
RF TX IC ASK 300-450MHZ 10XFDFN
Lowest to $1.6931
ECAD model for MICRF112YMU-TR
Analog Devices Inc.
RF TX IC FSK 300-960MHZ 10TFSOP
Need more? Email Us
ECAD model for MAX41464GUB+
Texas Instruments
RF TX IC FSK 300MHZ-1GHZ 24TSSOP
Need more? Email Us
ECAD model for CC1050-RTB1
NXP / Nexperia
IC KEYLESS ENTRY/GO 28TSSOP
Need more? Email Us
ECAD model for PCF7953PTTM1AC1800
Infineon Technologies
ASK/FSK Transmitter 434MHz
Lowest to $7.4428
ECAD model for TDA5100
Microchip Technology
RF TX IC ASK 868-928MHZ 8TSSOP
Lowest to $2.6078
ECAD model for ATA8403C-6AQY-66
Renesas Electronics America
F6513S TX BEAMFORMER, CDL BAND
Need more? Email Us
ECAD model for F6513SAVGI
Rohm Semiconductor
RF TRANSMITTER FM 76-108MHZ
Need more? Email Us
ECAD model for BH1411FV-E2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention