EN
  • EN
  • DE

EMIO-100S-MPU01E

Part No EMIO-100S-MPU01E
Manufacturer Advantech Corp
Catalog Embedded Computer Interface Boards
Description 1 CH RS232/422/485 MOCULE W/ EXT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Embedded Computers - Embedded Computer Interface Boards
Mfr Advantech Corp
Package Bulk
Function High Speed Serial COM
Size / Dimension 1.99" x 1.18" (50.59mm x 30mm)
Form Factor Mini PCIe module (full size)
Expansion Site/Bus PCIe, Combo USB
USB USB 2.0 (2)
Temperature Range - Operating -40°C ~ 85°C
Base Product Number EMIO-100
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8473.30.1180
California Prop 65 Warning Information
Win Source Part Number 1338367-EMIO-100S-MPU01E
Ultra Librarian 3D Model Ultra Librarian EMIO-100S-MPU01E CAD Model

Description

The 1338367-EMIO-100S-MPU01E is an embedded computer interface board from Advantech Corp.

  • Manufacturer: Advantech Corp.
  • Product: 1338367-EMIO-100S-MPU01E
  • Type: Embedded computer interface board
  • Form Factor: Mini PCIe module (full size)
  • Size/Dimension: 1.99" x 1.18" (50.59mm x 30mm)
  • USB Ports: 2 USB 2.0 ports
  • Serial COM Function: Supports high speed
  • Operating Temperature Range: -40°C to 85°C
  • ECCN: 5A992C
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 8473.30.1180

You May Also Be Interested in

Advantech Corp
1-CH FULL HD H.264 MINIPCIE VIDE
Need more? Email Us
Advantech Corp
1 CH RS232/422/485 MOCULE W/ EXT
Need more? Email Us
U-blox
Cellular Modules
Lowest to $41.7858
Advantech Corp
PCI-104 96-CH DIGITAL I/O MOD
Need more? Email Us
Advantech Corp
WIFI 802 MODULES
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess