EN
  • EN
  • DE

IRF830-HF

Part No IRF830-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Advanced Power Electronics Corp.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826107-IRF830-HF
Ultra Librarian 3D Model Ultra Librarian IRF830-HF CAD Model

Description

The IRF830-HF is a high-performance, fast-switching MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) from Advanced Power Electronics Corp. It is designed for high-voltage, high-speed switching applications, offering excellent efficiency and reliability. This device is a popular choice for power supply circuits, motor control, and other applications where efficient power management is crucial.

Applications:

  • Switch-mode power supplies (SMPS)
  • Uninterruptible power supplies (UPS)
  • Motor control circuits
  • High-frequency inverters
  • Lighting ballasts

Features:

  • High voltage rating: Typically 500V
  • Low on-resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Fast switching speed: Reduces switching losses and enables higher operating frequencies.
  • Avalanche energy rated: Provides robustness against voltage transients.
  • High ruggedness: Ensures reliable operation in demanding environments.
  • Lead-free plating

Benefits:

  • Improved efficiency in power conversion: Lower RDS(on) translates to less heat dissipation and higher overall system efficiency.
  • Reduced component count: High voltage and current ratings allow for simpler circuit designs.
  • Enhanced system reliability: Robust design and avalanche energy rating provide protection against voltage spikes and other potentially damaging events.
  • Higher operating frequencies: Fast switching speed enables the use of smaller and less expensive passive components.
  • Compliant with environmental regulations

Additional Details:

The IRF830-HF typically features a drain-source voltage (VDS) rating of 500V and a continuous drain current (ID) rating that varies depending on the specific datasheet, but commonly around 4.5A to 5A. The gate-source voltage (VGS) rating is typically ±30V. The device's low gate charge (Qg) contributes to its fast switching speed. It is usually available in a TO-220 or similar through-hole package for easy mounting and heat sinking. The operating and storage junction temperature ranges are typically from -55°C to +150°C.

When selecting the IRF830-HF, designers should carefully review the datasheet to ensure that the device meets the specific voltage, current, and thermal requirements of their application. Proper heat sinking is essential to maintain the device within its safe operating area and ensure long-term reliability.

You May Also Be Interested in

SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess