EN
  • EN
  • DE

APE8937GN2

Part No APE8937GN2
Manufacturer Advanced Power Electronics Corp.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Advanced Power Electronics Corp.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817517-APE8937GN2
Ultra Librarian 3D Model Ultra Librarian APE8937GN2 CAD Model

Description

The APE8937GN2 is a power management integrated circuit (PMIC) from Advanced Power Electronics Corp. designed for use in a variety of portable and battery-powered devices. This PMIC integrates multiple functions, including buck converters, LDO regulators, and protection features, to provide a complete power solution in a small package. It is engineered to optimize power efficiency and extend battery life in demanding applications.

Applications:

  • Smartphones
  • Tablets
  • Portable media players
  • Wearable devices
  • IoT devices

Features:

  • Integrated Buck Converters: Provides efficient step-down voltage conversion.
  • Low Dropout (LDO) Regulators: Offers stable and regulated output voltage.
  • Over-Voltage Protection (OVP): Protects the device from voltage surges.
  • Over-Current Protection (OCP): Prevents damage from excessive current draw.
  • Short-Circuit Protection (SCP): Safeguards against short-circuit conditions.
  • Thermal Shutdown Protection: Shuts down the device in case of overheating.

Benefits:

  • Extended Battery Life: High efficiency reduces power consumption and extends battery runtime.
  • Reduced Board Space: Integration of multiple functions minimizes component count and board size.
  • Enhanced System Reliability: Protection features safeguard against potential damage and improve system robustness.
  • Simplified Design: Integrated solution simplifies the design process and reduces development time.
  • Improved Power Management: Optimizes power distribution and regulation for efficient operation.

Additional Details:

The APE8937GN2 PMIC typically operates with an input voltage range of 2.7V to 5.5V, making it compatible with a wide range of battery chemistries and power sources. The buck converters are designed for high efficiency, often exceeding 90%, to minimize power loss during voltage conversion. The LDO regulators provide stable output voltages with low quiescent current, further contributing to energy savings. The various protection features, including OVP, OCP, SCP, and thermal shutdown, ensure reliable operation even under fault conditions.

This PMIC is available in a compact package, such as a QFN or similar, to minimize board space requirements. It is designed to meet stringent regulatory standards, including RoHS compliance, to ensure environmental compatibility. The APE8937GN2 offers a comprehensive power management solution for portable devices, enabling designers to create efficient, reliable, and compact products.

You May Also Be Interested in

Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Comet America, LP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8441 $58.1292
30+ $3.9744 $119.2320
45+ $3.8508 $173.2860
62+ $3.7260 $231.0120
81+ $3.6024 $291.7944
108+ $3.2294 $348.7752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,300 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess