EN
  • EN
  • DE

RJ1S-C-D24

Part No RJ1S-C-D24
Manufacturer IDEC
Catalog Power Relays, Over 2 Amps
Description RELAY GEN PURPOSE SPDT 12A 24V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Power Relays, Over 2 Amps
Mfr IDEC
Series RJ
Package Bulk
Product Status Active
Mounting Type Socketable
Coil Voltage 24VDC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 12 A
Switching Voltage 250VAC - Nom
Coil Current 22.1 mA
Coil Type Non Latching
Termination Style Plug In, Quick Connect - 0.187" (4.7mm)
Must Operate Voltage 16.8 VDC
Must Release Voltage 2.4 VDC
Operate Time 15 ms
Release Time 10 ms
Temperature Range - Operating -40°C ~ 70°C
Contact Material Silver Nickel (AgNi)
Relay Type General Purpose
Coil Resistance 1.08 kOhms
Base Product Number RJ1S
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.49.0075
California Prop 65 Warning Information
Win Source Part Number 891721-RJ1S-C-D24
Ultra Librarian 3D Model Ultra Librarian RJ1S-C-D24 CAD Model

Description

The IDEC 891721-RJ1S-C-D24 is a power relay component that is designed to handle currents over 2 Amps.

  • Series: RJ
  • Termination Style: Plug-in
  • Quick Connect Terminals: 0.187" (4.7mm)
  • Package: Bulk
  • Contact Form: SPDT (Single Pole Double Throw)
  • Contact Material: Silver nickel
  • Coil Voltage: 24VDC
  • Coil Resistance: 1.08 kOhms
  • Contact Rating (Current): 12A
  • Switching Voltage: 250VAC
  • Operating Temperature: -40°C to 70°C
  • Manufacturer: IDEC
  • Status: Active

You May Also Be Interested in

Omron
RELAY GEN PURPOSE DPST 5A 12V
Lowest to $7.7925
TE Connectivity
Electromechanical Relay 24VDC 480Ohm 8A DPST-NO/DPST-NC (55x16.5x16.5)mm THT Safety Relay
Lowest to $26.1941
TE Connectivity
KUP Series Panel Plug-in Relay | RELAY GEN PURPOSE DPDT 10A 24V
Lowest to $51.2279
Coto Technology
RELAY REED SPST 3A 24V /
Lowest to $70.2811
TE Connectivity
Electromechanical Relay DPDT 3A 12VDC 720Ohm Through Hole
Lowest to $4.3657
Omron
RELAY GEN PURPOSE SPST 5A 24V / General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
Lowest to $0.4274
IDEC
RELAY GEN PURPOSE DPDT 10A 120V / General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable
Need more? Email Us
TE Connectivity
Electromechanical Relay 115VDC 6KOhm 15A SPDT Threaded Mount Voltage Relay
Lowest to $801.1493
Omron
Electromechanical Relay SPST-NO 5A 12VDC 720Ohm Through Hole
Lowest to $0.2480

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess