EN
  • EN
  • DE

APE8865Y5-30-HF-3TR

Part No APE8865Y5-30-HF-3TR
Manufacturer Advanced Power Electronics Corp.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1045603-APE8865Y5-30-HF-3TR
Categories OEM Parts(A-B)
Manufacturer Advanced Power Electronics Corp.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian APE8865Y5-30-HF-3TR CAD Model

Description

The APE8865Y5-30-HF-3TR is a DC-DC synchronous Buck converter manufactured by Advanced Power Electronics Corp. It is designed for high-efficiency step-down voltage conversion in a compact form factor. Its synchronous rectification helps to improve power efficiency and reduces heat dissipation. The HF designation indicates it is Halogen-Free.

Applications:

  • Notebook Computers: Used to provide core voltage and memory voltage.
  • Set-Top Boxes: Used in voltage regulators in set-top box applications.
  • Portable Devices: Suitable for step-down voltage conversion in battery-powered and portable devices.
  • Industrial Control Systems: Used in point-of-load voltage regulation in industrial control systems.

Features:

  • High Efficiency: Designed for high efficiency synchronous buck conversion, reducing power loss.
  • Adjustable Output Voltage: Allows users to configure the output voltage per the application requirement.
  • Over-Current Protection: Offers over-current protection to prevent damage during short circuits or overloads.
  • Integrated Power MOSFETs: Reduces external components and improves power density.
  • Halogen-Free: Compliant with environmental standards by using halogen-free materials.

Benefits:

  • Improved Power Efficiency: Synchronous rectification minimizes power losses and boosts overall system efficiency.
  • Simplified Design: Integrated MOSFETs reduce external component count, simplifying the PCB design process.
  • Flexible Voltage Regulation: Adjustable output voltage allows for easy customization for various application needs.
  • Enhanced System Protection: Built-in over-current protection ensures system stability and longevity.
  • Environmentally Friendly: Halogen-free design meets environmental requirements, making it compliant with modern standards.

Additional Details:

The APE8865Y5-30-HF-3TR's switching frequency is designed to balance efficiency and external component size. The device also includes internal compensation, simplifying the design and reducing the need for external components. 3TR indicates tape and reel packaging for automated assembly. The operating temperature range is specified to ensure reliable operation across different environmental conditions. The output current capability is suitable for a wide range of applications requiring step-down voltage conversion.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1099
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1190
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess