EN
  • EN
  • DE

APE8805N-33

Part No APE8805N-33
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description 600mA LOW DROPOUT LINEAR REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1146322-APE8805N-33
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian APE8805N-33 CAD Model

Description

The APE8805N-33 is a P-Channel enhancement-mode MOSFET manufactured by Advanced Power Electronics Corp. It's designed for use in power management applications requiring efficient and controlled switching. The '-33' suffix likely refers to the Vgs(th) characteristic voltage of -3.3V. This MOSFET utilizes advanced trench technology to achieve low on-state resistance (RDS(on)) and low gate charge, contributing to overall system efficiency.

Applications:

  • Load Switching: Used to switch power to various loads in electronic devices.
  • Power Management Circuits: DC-DC converters, voltage regulators
  • Battery Management Systems: Used in battery charging and discharging circuits
  • Portable Devices: Smartphones, tablets, laptops
  • LED Lighting: Driving and controlling LED current

Features:

  • P-Channel MOSFET: Suitable for applications requiring a negative gate-source voltage.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction.
  • Low Gate Charge (Qg): Reduces switching losses and improves efficiency.
  • Trench Technology: Provides high current density and low RDS(on).
  • Surface Mount Package: Allows for efficient board assembly and space utilization.

Benefits:

  • High Efficiency: Reduces power consumption and extends battery life.
  • Fast Switching Speed: Enables high-frequency operation.
  • Compact Design: Facilitates miniaturization of electronic devices.
  • Improved Thermal Performance: Dissipates heat efficiently.
  • Reliable Operation: Offers stable and consistent performance.

Additional Details:

The APE8805N-33 is typically available in surface-mount packages such as SOP or DFN. Key specifications include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and power dissipation (PD). It is essential to consult the official datasheet to obtain precise electrical characteristics, thermal resistance values, and safe operating area (SOA) graphs to ensure proper application and prevent damage to the device. The low RDS(on) of this MOSFET is a crucial parameter for minimizing power loss in switching applications, contributing to overall system efficiency. Advanced Power Electronics Corp. is a reputable manufacturer, and this device is expected to deliver reliable performance in a variety of power management systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess