EN
  • EN
  • DE

APE1084S

Part No APE1084S
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description 5A Low Dropout Positive Adjustable or Fixed-Mode Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1146303-APE1084S
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APE1084S CAD Model

Description

The APE1084S is a low dropout positive adjustable regulator from Advanced Power Electronics Corp. It's designed to provide a stable and regulated output voltage from a varying input voltage. This regulator is capable of delivering up to 5A of output current and has a very low dropout voltage, making it suitable for applications where the input voltage is close to the desired output voltage.

Applications

  • Post Regulator for Switching Power Supply
  • Battery Charger
  • Constant Current Source
  • Microprocessor Power Supply

Features

  • Adjustable Output Voltage: 1.25V to 12V
  • 5A Output Current Capability
  • Low Dropout Voltage: Typically 1.3V at 5A
  • Internal Thermal Overload Protection
  • Current Limiting
  • Fast Transient Response

Benefits

  • Stable Output Voltage: Provides a consistent and reliable output voltage, even with variations in input voltage or load current.
  • High Current Capability: Supports applications requiring up to 5A of output current.
  • Efficient Operation: Low dropout voltage minimizes power dissipation and improves efficiency, especially in low-voltage applications.
  • Overload Protection: Internal thermal overload and current limiting protection prevent damage to the regulator and the load.
  • Versatile Application: Adjustable output voltage allows for flexibility in various applications.

Technical Specifications

  • Output Voltage: Adjustable from 1.25V to 12V
  • Output Current: 5A (Maximum)
  • Dropout Voltage: 1.3V (Typical at 5A)
  • Line Regulation: 0.05% (Typical)
  • Load Regulation: 0.1% (Typical)
  • Operating Temperature Range: -40°C to +125°C
  • Package: TO-263

You May Also Be Interested in

Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Vishay
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Micron Technology Inc.
Lowest to $16.8087
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
STMicroelectronics
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Vishay
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess