EN
  • EN
  • DE
  • IT

AP93T03AGMT-HF

Part No AP93T03AGMT-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description Simple Drive Requirement, SO-8 Compatible with Heatsink
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1146015-AP93T03AGMT-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP93T03AGMT-HF CAD Model

Description

The AP93T03AGMT-HF is an N-Channel enhancement mode power MOSFET manufactured by Advanced Power Electronics Corp (APEC). It's designed for high-efficiency power switching applications, featuring low on-resistance (RDS(on)) and fast switching speeds. The '-HF' suffix denotes its compliance with halogen-free standards, making it an environmentally conscious choice.

Applications:

  • DC-DC Converters: Efficient voltage regulation in various DC-DC converter topologies.
  • Synchronous Rectification: Improves efficiency in switching power supplies.
  • Load Switching: Provides precise and reliable control of power to different loads.
  • Motor Control: Enables efficient motor speed and torque control.
  • LED Lighting: Drives and regulates current in LED lighting applications.
  • Power Management in Portable Devices: Optimizes power consumption in devices such as laptops and smartphones.

Features:

  • N-Channel MOSFET: Offers high current carrying capabilities.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses for improved efficiency.
  • Fast Switching Speed: Reduces switching losses and improves overall performance.
  • Low Gate Charge (Qg): Reduces gate drive power requirements.
  • Halogen-Free: Compliant with RoHS environmental standards.
  • Surface Mount Package: Typically available in a surface mount package like TO-252 or similar, facilitating automated assembly.

Benefits:

  • High Efficiency: Reduces power dissipation, leading to cooler operation and longer battery life in portable devices.
  • Reliable Performance: Designed for robust and stable operation in demanding environments.
  • Simplified Design: Easy to integrate into various circuit designs.
  • Environmentally Friendly: Halogen-free construction aligns with environmental regulations.
  • Reduced Heat Generation: Low on-resistance minimizes heat, enhancing system reliability.
  • Faster Switching: Allows for smaller and more efficient power converter designs.

Additional Details:

Key parameters for the AP93T03AGMT-HF include its drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and pulsed drain current (IDM). The thermal resistance from junction to ambient and junction to case are crucial for thermal management. The typical package is likely a TO-252 or similar surface mount package. Consult the official APEC datasheet for complete electrical characteristics, thermal performance, and package dimensions. Always use the datasheet for design and verification to ensure operation within specified limits.

You May Also Be Interested in

NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess