EN
  • EN
  • DE

AP85T10AGP-HF

Part No AP85T10AGP-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145990-AP85T10AGP-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP85T10AGP-HF CAD Model

Description

The AP85T10AGP-HF is a P-Channel enhancement mode power MOSFET from Advanced Power Electronics Corp. (APEC). It's designed for high-efficiency power switching applications, offering low on-resistance and fast switching speed. The '-HF' suffix indicates that it is a halogen-free product, adhering to environmental standards. This MOSFET is commonly used in various power management circuits.

Applications:

  • DC-DC Converters: Used in step-up, step-down, and inverting converters for voltage regulation.
  • Load Switching: Controls the power to various loads in electronic systems.
  • Power Management in Portable Devices: Efficiently manages power in laptops, tablets, and smartphones.
  • Battery Management Systems (BMS): Used in battery charging and discharging circuits.
  • LED Lighting: Drives and controls LED lighting systems.
  • Motor Control: Provides efficient motor control in various applications.

Features:

  • P-Channel MOSFET: Allows for easy drive circuitry and simplified designs in some applications.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency. The specific RDS(on) value can be found in the datasheet but it's designed to be very low for this class of MOSFET.
  • Fast Switching Speed: Reduces switching losses and improves overall efficiency.
  • Low Gate Charge (Qg): Minimizes gate drive power requirements.
  • Halogen-Free: Complies with environmental regulations.
  • Surface Mount Package: Typically available in a surface mount package (like TO-252 or similar) for easy PCB assembly.

Benefits:

  • High Efficiency: Minimizes power loss, leading to longer battery life and reduced heat generation.
  • Compact Design: Small package size allows for space-saving designs.
  • Reliable Performance: Robust design ensures consistent performance in demanding applications.
  • Simplified Circuitry: P-channel configuration simplifies drive requirements in some cases.
  • Environmentally Friendly: Halogen-free construction reduces environmental impact.
  • Reduced Heat Dissipation: Low on-resistance minimizes heat generation, improving system reliability.

Additional Details:

Key specifications for the AP85T10AGP-HF include its drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and pulsed drain current (IDM). The thermal resistance from junction to ambient and junction to case are also important parameters for thermal management. Consult the APEC datasheet for the AP85T10AGP-HF for definitive electrical characteristics, thermal performance, and package dimensions. Always refer to the datasheet when designing with this component to ensure proper operation within specified limits.

You May Also Be Interested in

Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess