EN
  • EN
  • DE

ADG1407BRUZ

Part No ADG1407BRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 9.5 ohm RON, 16-Channel, Differential 8-Channel, ±15 V/+12 V/±5 V iCMOS Multiplexers | IC MULTIPLEXER 8X1 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
On-State Resistance (Maximum) 11.5Ohm
Channel-to-Channel Matching (ΔRon) 550mOhm
Supply Voltage , Single (V+) 5V ~ 16.5V
Supply Voltage , Dual (V±) ±4.5V ~ 16.5V
Switch Time (Ton, Toff) (Maximum) 110ns, 120ns
-3db Bandwidth 110MHz
Charge Injection 10pC
Channel Capacitance (CS(off), CD(off)) 8pF, 45pF
Current - Leakage (IS(off)) (Maximum) 250pA
Crosstalk -70dB at 1MHz
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 28-TSSOP
Supplier Device Package 28-TSSOP
Family Part Number ADG1407
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1140106-ADG1407BRUZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG1407BRUZ CAD Model

Description

ADG1407BRUZ by Analog Devices Inc.

The ADG1407BRUZ is a high-performance, monolithic analog multiplexer from Analog Devices Inc., a leader in the semiconductor industry. This multiplexer is part of the ADG1407 series and is designed to operate with a single supply voltage ranging from +9V to +40V or dual supplies of ±4.5V to ±20V, making it highly versatile for various applications.

Encased in a compact TSSOP-16 (Thin Shrink Small Outline Package) footprint, the ADG1407BRUZ offers a 16-lead configuration that is ideal for space-constrained designs. This product features a 7:1 single-channel multiplexer, which allows seven different analog inputs to be channeled through a single output, thus simplifying signal routing and reducing the need for additional components.

The ADG1407BRUZ boasts a low on resistance of typically 3.5 ohms, ensuring minimal signal attenuation and distortion when the switch is closed. Moreover, the on resistance is matched between channels to within 0.2 ohms and remains flat over the full analog signal range, providing excellent linearity and low signal error.

One of the key attributes of the ADG1407BRUZ is its high ESD (Electrostatic Discharge) protection level, withstanding up to 2 kV Human Body Model, which ensures robustness and reliability in harsh electrical environments. The device also features break-before-make switching action, which prevents momentary shorting when switching between channels.

With a typical switching time of just 150 ns and a -3 dB bandwidth of 200 MHz, the ADG1407BRUZ is suitable for high-speed applications, including data acquisition systems, process control, and automatic test equipment. Additionally, the device incorporates a digital interface that is compatible with standard CMOS or LVTTL outputs, allowing for easy integration with microprocessors or digital logic.

In summary, the ADG1407BRUZ from Analog Devices Inc. is a reliable and efficient solution for analog signal multiplexing needs. Its robust design, low on resistance, and fast switching capabilities make it an excellent choice for designers looking to optimize their systems for performance and space.

You May Also Be Interested in

Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4071 $52.0355
11+ $9.7357 $107.0927
16+ $9.4000 $150.4000
23+ $8.7286 $200.7578
30+ $8.3929 $251.7870
38+ $8.0572 $306.1736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess