EN
  • EN
  • DE

AP72T03GJ

Part No AP72T03GJ
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description Simple Drive Requirement, Low On-resistance
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145952-AP72T03GJ
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP72T03GJ CAD Model

Description

The AP72T03GJ is a P-channel enhancement-mode MOSFET from Advanced Power Electronics Corp. designed for a variety of power management applications. This MOSFET is known for its low on-resistance and fast switching speed, which contribute to efficient power conversion and reduced power losses. It is commonly used in portable devices, battery management systems, and load switching applications.

Applications:

  • Battery Management Systems: Used in battery charging and discharging circuits for portable devices and power tools.
  • Load Switching: Ideal for controlling power to various loads in electronic systems.
  • DC-DC Converters: Employed in DC-DC converters to regulate voltage levels efficiently.
  • Power Management in Portable Devices: Used in smartphones, tablets, and laptops for efficient power distribution.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving efficiency.
  • Fast Switching Speed: Reduces switching losses and improves overall performance.
  • P-Channel Enhancement Mode: Simplifies driving circuitry and reduces component count.
  • Low Gate Charge (Qg): Enables faster switching and reduces gate drive requirements.
  • Avalanche Rated: Offers robustness against voltage spikes and transients.

Benefits:

  • High Efficiency: Low on-resistance and fast switching speed contribute to high efficiency in power conversion applications.
  • Compact Design: Allows for smaller and more compact power supply designs.
  • Improved Thermal Performance: Reduced power losses lead to lower operating temperatures.
  • Enhanced Reliability: Avalanche rating provides enhanced robustness and reliability.
  • Simplified Circuit Design: P-channel configuration simplifies gate drive requirements.

Additional Details:

The AP72T03GJ typically comes in a surface-mount package, such as a SOP-8. It is designed to operate within specific voltage and current ranges, as detailed in the manufacturer's datasheet. Key specifications include the drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID). The device is also characterized by its thermal resistance, which is crucial for heat management in power applications.

For detailed technical specifications, including RDS(on) values at various gate-source voltages, switching times, and thermal characteristics, refer to the official datasheet provided by Advanced Power Electronics Corp. This MOSFET offers a compelling solution for applications requiring efficient and reliable power management.

You May Also Be Interested in

Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
Texas Instruments
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
UTC
Lowest to $0.0622
Texas Instruments
Lowest to $0.9663
Micrel
Lowest to $9.8522
Freescale Semiconductor - NXP
Lowest to $4.3657
Analog Devices Inc.
Lowest to $1.9566
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess