EN
  • EN
  • DE

AP60N03GP-HF

Part No AP60N03GP-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description Fast Switching Characteristic
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145908-AP60N03GP-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP60N03GP-HF CAD Model

Description

The AP60N03GP-HF is an N-Channel enhancement mode power MOSFET from Advanced Power Electronics Corp. designed for high efficiency and low on-resistance applications. The '-HF' suffix indicates that it is Halogen-Free.

Applications

  • Synchronous Rectification in AC/DC and DC/DC Converters
  • Power Tool Applications
  • Battery Protection
  • Motor Control
  • Load Switching

Features

  • Low On-Resistance: Minimizes power loss and enhances efficiency.
  • Low Gate Charge: Facilitates fast switching and reduces switching losses.
  • High Avalanche Energy: Provides robustness and reliability.
  • RoHS Compliant: Meets Restriction of Hazardous Substances standards.
  • Halogen-Free: Environmentally friendly design.

Benefits

  • Increased Efficiency: Lower on-resistance results in less power dissipation and higher overall efficiency.
  • Improved Thermal Performance: Reduced heat generation improves thermal management and system reliability.
  • Enhanced Reliability: High avalanche energy ensures robust performance under transient conditions.
  • Reduced System Size: Higher efficiency can allow for smaller heat sinks and overall system size reduction.
  • Environmentally Compliant: RoHS and Halogen-Free compliance ensures adherence to environmental regulations.

Technical Specifications

The AP60N03GP-HF typically features a drain-source voltage (Vds) of 30V and a continuous drain current (Id) of approximately 60A. The on-resistance (Rds(on)) is very low, contributing to its high efficiency. The gate threshold voltage is typically around 2V. It comes in a TO-252 package, suitable for surface mounting.

This MOSFET is designed to provide efficient and reliable power switching for a wide range of applications. Its low on-resistance and fast switching speed make it an excellent choice for synchronous rectification and other high-frequency switching applications.

You May Also Be Interested in

Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess