EN
  • EN
  • DE
  • IT

AP2310AGN

Part No AP2310AGN
Manufacturer Advanced Power Electronics Corp.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Advanced Power Electronics Corp.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817313-AP2310AGN
Ultra Librarian 3D Model Ultra Librarian AP2310AGN CAD Model

Description

The AP2310AGN is a current-limited power switch manufactured by Advanced Power Electronics Corp. It is designed to protect electronic devices from overcurrent and short-circuit conditions. This device is typically used in USB ports and other power distribution applications.

Applications

  • USB Ports: Protects USB ports in computers, laptops, and peripherals from overcurrent and short circuits.
  • Power Distribution: Used in power distribution systems to protect individual loads from faults.
  • Hot-Swap Applications: Enables safe insertion and removal of modules in hot-swap systems.
  • Industrial Equipment: Protects sensitive components in industrial control systems and automation equipment.
  • Consumer Electronics: Used in portable devices, chargers, and adapters for overcurrent protection.

Features

  • Adjustable Current Limit: Allows the user to set the maximum current that the switch will allow, providing flexibility for different applications.
  • Overcurrent Protection: Protects the load and power source from excessive current draw.
  • Short-Circuit Protection: Quickly shuts off the switch in the event of a short circuit, preventing damage to the system.
  • Thermal Shutdown: Protects the device from overheating by shutting it down if the temperature exceeds a safe level.
  • Reverse Blocking: Prevents current from flowing back into the power source when the switch is off.
  • Enable Input: Provides an external control signal to turn the switch on and off.
  • Fault Indication: Outputs a signal to indicate when an overcurrent or short-circuit condition has occurred.
  • Low On-Resistance: Minimizes voltage drop and power dissipation when the switch is on.

Benefits

  • Enhanced System Protection: Safeguards electronic devices from damage caused by overcurrent and short circuits.
  • Adjustable Current Limit: Provides flexibility for different load requirements and application scenarios.
  • Improved Reliability: Prevents component failures and extends the lifespan of electronic devices.
  • Simplified Design: Reduces the need for external protection components, simplifying the circuit design.
  • Compact Size: Saves valuable board space in space-constrained applications.

Additional Details

The AP2310AGN is typically available in a small SOT-25 package. The operating voltage range is usually between 2.7V and 5.5V. The device is compliant with industry standards for RoHS and lead-free manufacturing, making it environmentally friendly.

You May Also Be Interested in

Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1356 $50.1720
900+ $0.1113 $100.1700
1,395+ $0.1078 $150.3810
1,920+ $0.1044 $200.4480
2,480+ $0.1009 $250.2320
3,320+ $0.0904 $300.1280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,916 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess