EN
  • EN
  • DE

AP2303GN-HF

Part No AP2303GN-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description Trans MOSFET P-CH 30V 1.9A 3-Pin SOT-23 / Simple Drive Requirement, Small Package Outline
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145523-AP2303GN-HF
Manufacturer Homepage www.a-power.com.tw
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AP2303GN-HF
Introduction Date July 14, 2009
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian AP2303GN-HF CAD Model

Description

The AP2303GN-HF is an N-channel enhancement-mode MOSFET manufactured by Advanced Power Electronics Corp. It's designed for various power management applications, offering a combination of low on-resistance and fast switching speeds for efficient performance. The 'HF' suffix indicates that it is Halogen-Free.

Applications:

  • DC-DC Converters: Commonly used in DC-DC conversion circuits to regulate voltage levels.
  • Load Switching: Employed for switching power to various loads in electronic systems.
  • Power Management in Portable Devices: Suitable for battery-powered devices to control power distribution efficiently.
  • LED Backlighting: Used in LED driver circuits for backlighting applications.
  • Battery Management Systems (BMS): Integrated into BMS for efficient charging and discharging control.

Features:

  • N-Channel Enhancement Mode: Utilizes an N-channel configuration, making it suitable for low-side switching applications.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses and improves overall efficiency.
  • Fast Switching Speed: Reduces switching losses and enhances the performance of high-frequency circuits.
  • Low Gate Charge (Qg): Lowers the driving power requirements, improving efficiency.
  • Halogen-Free: Compliant with environmental standards, making it suitable for eco-friendly applications.

Benefits:

  • High Efficiency: Low on-resistance and fast switching speed contribute to high efficiency in power conversion.
  • Improved Thermal Performance: Efficient heat dissipation ensures stable operation even at higher power levels.
  • Reduced Switching Losses: Fast switching characteristics minimize energy loss during switching transitions.
  • Enhanced System Reliability: Robust design and manufacturing enhance the overall reliability of the system.
  • Environmentally Friendly: Being Halogen-Free makes it a sustainable choice for electronic devices.

Additional Details:

The AP2303GN-HF is typically available in surface-mount packages like SOP-8. The voltage and current ratings vary based on the specific datasheet, but it typically supports drain-source voltages up to 30V and continuous drain currents in the range of several amperes. The part is RoHS compliant. Specific parameters like voltage, current, on-resistance, and gate charge can be found in the official datasheet.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2506 $58.8910
565+ $0.2056 $116.1640
870+ $0.1998 $173.8260
1,200+ $0.1929 $231.4800
1,545+ $0.1871 $289.0695
2,070+ $0.1675 $346.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,100 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess