EN
  • EN
  • DE

AP09T10GP-HF

Part No AP09T10GP-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145186-AP09T10GP-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP09T10GP-HF CAD Model

Description

The AP09T10GP-HF is an N-channel enhancement mode MOSFET from Advanced Power Electronics Corp. This transistor is designed for power switching applications where efficiency and reliability are critical. Its characteristics make it well-suited for use in DC-DC converters, power adapters, and motor control circuits. The device offers low on-resistance and fast switching speeds, contributing to reduced power losses and improved performance.

Applications

  • DC-DC Converters
  • Power Adapters
  • Motor Control Circuits
  • LED Lighting

Features

  • N-Channel Enhancement Mode MOSFET
  • Low On-Resistance (RDS(on))
  • Fast Switching Speed
  • Low Gate Charge
  • Avalanche Rated
  • Halogen-Free

Benefits

  • Improved energy efficiency due to low on-resistance, minimizing conduction losses.
  • Reduced power dissipation and heat generation, leading to more reliable system operation.
  • Faster switching speeds enable higher frequency operation, improving performance.
  • Lower gate charge simplifies gate drive requirements.
  • Robust performance under transient conditions due to its avalanche rating.
  • Environmentally friendly due to its halogen-free construction.

Additional Details

The AP09T10GP-HF is typically available in a surface-mount package suitable for efficient PCB assembly and thermal management. Key electrical parameters include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and on-resistance (RDS(on)). The datasheet provides detailed specifications, including thermal resistance, gate charge, and diode characteristics, which are essential for design considerations. Always refer to the manufacturer's datasheet for precise electrical characteristics and application guidelines. The 'HF' suffix confirms the part is Halogen-Free.

You May Also Be Interested in

NXP / Nexperia
Lowest to $3.2617
Torex Semiconductor Ltd
Need more? Email Us
Texas Instruments
Lowest to $0.9663
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
IDT, Integrated Device Technology Inc
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
Lowest to $1.9566
NXP / Nexperia
Need more? Email Us
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess