EN
  • EN
  • DE

AP02N60H-H

Part No AP02N60H-H
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145131-AP02N60H-H
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP02N60H-H CAD Model

Description

The AP02N60H-H is a high voltage N-channel MOSFET from Advanced Power Electronics Corp (APEC). This MOSFET is designed for power switching applications requiring high voltage operation and efficient performance. It is often found in applications like power supplies, inverters, and motor control systems where high voltage switching is necessary.

Applications

      
  • Power supplies (SMPS)
  •   
  • Inverters
  •   
  • Motor control systems
  •   
  • High voltage switching circuits
  •   
  • Power factor correction (PFC) circuits

Features

      
  • N-Channel MOSFET
  •   
  • High voltage operation (600V)
  •   
  • Low on-resistance (RDS(on))
  •   
  • Fast switching speed
  •   
  • Avalanche rated
  •   
  • RoHS compliant

Benefits

      
  • Suitable for high voltage applications
  •   
  • Efficient power conversion
  •   
  • Reduced power losses
  •   
  • Improved system reliability
  •   
  • Environmentally friendly

Additional Details

The AP02N60H-H's high voltage rating makes it suitable for applications where the voltage can reach 600V. Its low on-resistance contributes to reduced conduction losses and improved efficiency. The fast switching speed minimizes switching losses, enabling operation at higher frequencies. The MOSFET's avalanche rating enhances its robustness against voltage transients. APEC designs its MOSFETs to offer a balance of performance and reliability. Designers should consult the official APEC datasheet for detailed electrical characteristics, thermal performance, and safe operating area information. This component is suitable for high-voltage, high-frequency power switching designs.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $4.3657
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
Analog Devices Inc.
Need more? Email Us
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
Texas Instruments
Lowest to $0.9663
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
UTC
Lowest to $0.0622

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess