EN
  • EN
  • DE

AP0203GMT-HF

Part No AP0203GMT-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description Simple Drive Requirement SO-8 Compatible with Heatsink
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145126-AP0203GMT-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP0203GMT-HF CAD Model

Description

The AP0203GMT-HF is a P-channel enhancement mode MOSFET from Advanced Power Electronics Corp. (APEC). It is designed for load switching applications and offers low on-resistance and fast switching speed. The "-HF" suffix indicates that the part is Halogen-Free, meeting environmental compliance standards.

Applications

  • Load Switching: Used in power management circuits to control the flow of current to various loads.
  • Battery Management Systems (BMS): Employed in BMS for switching and protection functions.
  • DC-DC Converters: Suitable for use in DC-DC converters for efficient power conversion.
  • Power Adapters: Found in power adapters for laptops, mobile phones, and other electronic devices.
  • Portable Devices: Used in smartphones, tablets, and other portable electronics.

Features

  • P-Channel MOSFET: P-channel configuration allows for easy driving with a low-side driver.
  • Low On-Resistance (RDS(on)): Low RDS(on) minimizes power losses and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation in switching power supplies.
  • Halogen-Free: Compliant with environmental regulations, reducing hazardous substances.
  • Surface Mount Package: Small surface mount package for high-density board layouts.

Benefits

  • High Efficiency: Low RDS(on) reduces power dissipation, improving overall efficiency.
  • Simple Driving Circuitry: P-channel configuration simplifies the gate drive requirements.
  • Compact Design: Small package size allows for integration in space-constrained applications.
  • Environmental Compliance: Halogen-free construction meets environmental regulations.
  • Reliable Performance: Robust design ensures stable and reliable operation.

Additional Details

The AP0203GMT-HF typically has a drain-source voltage (VDS) rating of -30V and a continuous drain current (ID) rating dependent on the specific package and thermal conditions, usually around -3A. It features a gate-source voltage (VGS) rating of ±20V. The gate threshold voltage (VGS(th)) is usually between -1V and -3V. The typical package is a SOT-23 or similar small surface mount package. This MOSFET also features ESD protection on the gate to prevent damage from electrostatic discharge. The datasheet provides detailed specifications and performance characteristics for specific operating conditions.

You May Also Be Interested in

NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess