EN
  • EN
  • DE

AMS431LAM

Part No AMS431LAM
Manufacturer Advanced Monolithic Systems
Catalog Hard To Find
Description 1.2V SHUNT REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Monolithic Systems
Win Source Part Number 1144581-AMS431LAM
Manufacturer Homepage www.advanced-monolithic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AMS431LAM CAD Model

Description

The AMS431LAM is a precision adjustable shunt regulator manufactured by Advanced Monolithic Systems (AMS). It is designed to function as a programmable voltage reference with guaranteed temperature stability over the entire operating range. Similar to the AMS431BM, it allows for the output voltage to be programmed to any voltage between Vref (2.5V) and 36V by utilizing two external resistors, making it a versatile choice for diverse voltage regulation and reference applications.

Applications:

  • Adjustable Power Supplies: Used as the core voltage reference component in adjustable power supply designs.
  • Voltage Monitoring Circuits: Integrated into circuits designed to monitor voltage levels and detect over or under-voltage scenarios.
  • Precision Linear Regulators: Provides a stable and accurate voltage reference for linear voltage regulators.
  • Switching Regulator Feedback Loops: Used as a key component in the feedback loop of switching regulators to maintain accurate output voltage.
  • Instrumentation Equipment: Employed in precision measurement and instrumentation equipment to ensure accurate voltage referencing.

Features:

  • Programmable Output Voltage: The output voltage can be adjusted from Vref (2.5V) to 36V using external resistors.
  • Low Dynamic Output Impedance: Ensures stable operation even with variations in load conditions.
  • Sink Current Capability: Capable of sinking currents ranging from 1mA to 100mA.
  • Wide Operating Temperature Range: Designed to operate across a broad temperature range, typically -40°C to +85°C.
  • Low Temperature Coefficient: Exhibits excellent voltage stability over temperature variations, minimizing drift.
  • High Precision Reference Voltage: Provides a highly accurate internal reference voltage for precise regulation.
  • Compact Package Options: Available in compact package types such as TO-92, SO-8, and SOT-23 for ease of integration.

Benefits:

  • Versatile Voltage Regulation: The adjustable output voltage allows for flexible implementation in various circuit designs.
  • Stable and Reliable Performance: Low dynamic output impedance ensures stable operation even with changing load conditions.
  • High Accuracy Regulation: The precision reference voltage enables accurate and reliable voltage regulation.
  • Cost-Effective Solution: Provides a cost-efficient solution for various voltage regulation and reference needs.
  • Broad Application Suitability: Suitable for a wide array of applications due to its flexibility, precision, and stability.

Additional Details:

The AMS431LAM maintains excellent stability and low noise characteristics. Its ability to function with a wide range of input voltages and currents makes it suitable for diverse power management applications. Typical applications include shunt regulators, series regulators, voltage monitors, and error amplifiers. The AMS431 series is often preferred over Zener diodes in applications requiring enhanced precision and temperature stability.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Texas Instruments
Lowest to $12.6416
Genesys
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Vishay
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
ON Semiconductor
Lowest to $7.9822

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess