EN
  • EN
  • DE

AMS2931S-5.0

Part No AMS2931S-5.0
Manufacturer Advanced Monolithic Systems
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1177866-AMS2931S-5.0
Categories Custom Parts
Manufacturer Advanced Monolithic Systems
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AMS2931S-5.0 CAD Model

Description

The AMS2931S-5.0 is a low dropout (LDO) voltage regulator manufactured by Advanced Monolithic Systems (AMS). This regulator is designed to provide a stable 5.0V output voltage with a very low dropout voltage, making it suitable for battery-powered and other low-voltage applications. It's an enhanced version of the popular LM2931 regulator series.

Applications

  • Battery-powered systems
  • Post regulation for switching power supplies
  • Microprocessor power supplies
  • Logic power supplies
  • Instrumentation
  • Automotive electronics

Features

  • Low Dropout Voltage: Maintains regulation with a very small difference between input and output voltage.
  • 5.0V Fixed Output: Provides a stable and accurate 5.0V output voltage.
  • Low Quiescent Current: Minimizes power consumption when the load current is low.
  • Short Circuit Protection: Protects the regulator from damage in case of a short circuit at the output.
  • Thermal Overload Protection: Shuts down the regulator if the junction temperature exceeds a safe limit.
  • Reverse Battery Protection: Prevents damage if the battery is connected with reverse polarity.

Benefits

  • Extended Battery Life: Low dropout voltage and low quiescent current maximize battery runtime in portable devices.
  • Stable Output Voltage: Ensures consistent performance of powered devices by providing a stable voltage supply.
  • High Efficiency: Minimizes power loss, resulting in cooler operation and improved system efficiency.
  • Robust Protection: Built-in protection features enhance reliability and prevent damage from common fault conditions.
  • Simplified Design: Requires minimal external components, simplifying the design and reducing board space.
  • Wide Input Voltage Range: Operates over a broad range of input voltages, providing flexibility in various applications.

Additional Details

The AMS2931S-5.0 is available in various packages, including surface mount and through-hole options. The dropout voltage is typically a few hundred millivolts at rated current. An external capacitor is typically required at the output to ensure stability. The datasheet provides detailed information on the recommended capacitor type and value. This regulator is commonly used in applications where a well-regulated 5V supply is needed from a potentially fluctuating input voltage, such as in automotive and industrial environments.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC91L1-12-04-1-C-HE050
Need more? Email Us
Generic
Need more? Email Us
Mersen
Accessory, Fuse Support, EKO-3D, Outdoor, 15.5kV, Ferrule Size D/3.0", Clip Center 12"
Need more? Email Us
Omron
Switch Selector N.O. SPST 90° Knob Screw Panel Mount
Need more? Email Us
JAE Electronics
CONN RCPT 30POS / 30 Position Connector Receptacle, Center Strip Contacts
Need more? Email Us
Oupiin
Need more? Email Us
Amphenol
CONN HEADER SMD 10POS 2.54MM / Connector Header Surface Mount 10 position 0.100" (2.54mm)
Need more? Email Us
Broadcom Limited
PROG 16BITS MAGNETIC ENCODER QFN / Rotary Encoder Magnetic 4096 SSI Vertical
Lowest to $12.8715
Amphenol
CONN RCPT 14POS 0.1 GOLD SMD / 14 Position Receptacle Connector 0.100" (2.54mm) Surface Mount Gold or Gold, GXT™
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess