EN
  • EN
  • DE

A22W2AAT110

Part No A22W2AAT110
Manufacturer Omron
Catalog Custom Parts (0 - A)
Description Switch Selector N.O. SPST 90° Knob Screw Panel Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals CE, UR
Current Rating 10 A
Electrical Life 100 kcycles
Height 80.9 mm
Illumination Color Blue
Illumination Type Illuminated, LED
Lead Free Lead Free
Max Operating Temperature 55 °C
Mechanical Life 100 kcycles
Min Operating Temperature -20 °C
Mount Panel
Number of Positions 2
Number of Terminals 2
Orientation Straight
Ratings Dust Tight, IP65, Water Resistant
RoHS Compliant
Switch Function Off-Mom
Termination Screw
Throw Configuration SPST
Voltage Rating (AC) 110 V
Win Source Part Number 1160751-A22W2AAT110
Categories Custom Parts
Manufacturer Omron
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian A22W2AAT110 CAD Model

Description

The Omron A22W2AAT110 is a custom part from Omron.

  • Orientation: Straight
  • Number of Positions: 2
  • Termination Type: Screw
  • Current Rating: 10 A
  • Approvals: CE, UR
  • Features: Dust Tight, IP65, Water-Resistant
  • Mechanical Life: 100 kcycles
  • Electrical Life: 100 kcycles
  • Height: 80.9 mm
  • Illumination: LED
  • Illumination Color: Blue
  • Lead Free: Yes
  • RoHS Compliant: Yes
  • Operating Temperature: -20 °C to 55 °C
  • Voltage Rating (AC): 110 V
  • Throw Configuration: SPST
  • Mounting Type: Panel Mount

You May Also Be Interested in

Vishay
SCHOTTKY RECTIFIER, CMN CTHD, 7A, D-PAK; Diode Type: Schottky; Leaded Process Compatible: Yes ; RoHS Compliant: Yes
Lowest to €0.4617
Microchip Technology
Need more? Email Us
Generic
Need more? Email Us
Matsuo
47MF M 6.3V A
Lowest to €0.0602
Amphenol
CONN RCPT 14POS 0.1 GOLD SMD / 14 Position Receptacle Connector 0.100" (2.54mm) Surface Mount Gold or Gold, GXT™
Need more? Email Us
Amd
Need more? Email Us
Amphenol
CONN HDR BLADE PWR 18POS EDGE MT / 18 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Black Blade Power
Need more? Email Us
Hammond Manufacturing
Hammond 20 AMP POWER BAR, 8 OUTLETS Part Number 1589H48C1 [UPC 62398019649 ]
Need more? Email Us
Generic
Import Adjustable 1/4 Carat Diamond Dresser Holder Holds 3/8 Inch. More details: Adjustable 1/4 Carat Diamond Dresser...
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2729
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0870
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.4338
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.8036
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2174
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1736
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3850
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.2583
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0497
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4777
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.9016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7335
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8853
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3470
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess