The AMS1085CD-5.0 is a low dropout (LDO) voltage regulator manufactured by Advanced Monolithic Systems (AMS). This regulator provides a stable and regulated 5.0V output voltage from a higher input voltage. It is commonly used in various electronic devices and systems requiring a reliable and accurate voltage source.
Applications
- Post regulation for switching power supplies
- Battery chargers
- Microprocessor power supplies
- Linear regulators for sensitive analog circuits
- Power management in portable devices
Features
- Low dropout voltage: Operates with a small difference between input and output voltage.
- Fixed 5.0V output voltage: Provides a stable and precise output voltage.
- Current limiting: Protects the regulator and load from overcurrent conditions.
- Thermal shutdown: Prevents damage from excessive heat.
- Available in a variety of packages: Provides flexibility in mounting and integration options.
Benefits
- Stable and regulated output voltage: Ensures reliable operation of sensitive electronic circuits.
- Protection against overcurrent and overtemperature: Enhances the reliability and lifespan of the regulator.
- Low power consumption: Minimizes energy waste and extends battery life in portable devices.
- Simplified circuit design: Reduces the complexity and cost of power supply circuits.
- Wide operating temperature range: Suitable for use in a variety of environments.
Additional Details
The AMS1085CD-5.0 requires external capacitors for stability and transient response. The datasheet specifies capacitor values. It delivers a specific output current (see datasheet) and its low dropout voltage allows for efficient operation even with a low input voltage margin. Ideal for applications requiring stable 5V, its protection and low dropout make it a reliable choice. The datasheet should be consulted for detailed electrical characteristics and application guidelines.