Products specifications Report Issue?

Type Incandescent
Color Clear
Voltage Rating 14V
MSCP (Mean Spherical Candle Power) 0.3
Lens Style Round with Domed Top
Lens Size T-1.50
Lead Style Wedge
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1566735-E73
Ultra Librarian 3D Model Ultra Librarian E73 CAD Model

You May Also Be Interested in

Visual Communications Company - VCC
LAMP INCAND RT-1 WIRE TERM 5V
Need more? Email Us
ECAD model for 7152
Visual Communications Company - VCC
LAMP INCAND RT-1.75 MIDG FLA 5V
Need more? Email Us
ECAD model for 3150
JKL Components Corp.
LAMP INCAND RT-1.75 WIRE 6.3V / Incandescent Lamp Clear 6.3V Round with Domed Top RT-1 3/4 Wire Terminal
Need more? Email Us
ECAD model for 8350
C2A
Visual Communications Company - VCC
LAMP NEON R6.2MM WIRE TERM 95V
Need more? Email Us
ECAD model for C2A
CEC Industries
Box of 10 S-8 S.C. BA15s 12V 1.7 / Lamp 12V S-8 / Base: BA15S Bayonet - Single Contact
Need more? Email Us
ECAD model for 7506
CEC Industries
Box of 10 12V 3W 8X28MM SV7 2.4C
Need more? Email Us
ECAD model for 6428
329
JKL Components Corp.
LAMP INCAN RT1.25 SPEC MIDG 2.5V
Need more? Email Us
ECAD model for 329
Visual Communications Company - VCC
LAMP INCAND T-2 TELE SLIDE 12V
Need more? Email Us
ECAD model for 12PSB-
Interlight
100G40KW 130V
Need more? Email Us
ECAD model for WX-EL22-1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention