Products specifications Report Issue?

Number of Lines 2
Inductance @ Frequency 1 mH @ 10 kHz
Current Rating (Max) 2.2A
DC Resistance (DCR) (Max) 49mOhm
Temperature Range - Operating -55°C ~ 105°C
Mounting Type Surface Mount
Size / Dimension 0.530" L x 0.530" W (13.46mm x 13.46mm)
Height (Max) 0.300" (7.62mm)
Case / Package Horizontal, 4 PC Pad
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1530456-CM6460-105
Ultra Librarian 3D Model Ultra Librarian CM6460-105 CAD Model

You May Also Be Interested in

Nexperia USA Inc.
COMMON MODE CHOKE 6LN SMD ESD / EMI Filter LC-Circuit Flat Style SMD T/R
Need more? Email Us
ECAD model for PCMF3USB30Z
TE Connectivity
CMC 330UH 50A 3LN TH
Need more? Email Us
ECAD model for RB8532-50-0M3
Wurth Electronics Inc
CMC 14MH 8A 2LN TH
Need more? Email Us
ECAD model for 7448060814
Wurth Electronics Inc
CMC 2.5MH 10.3A 2LN TH
Need more? Email Us
ECAD model for 744830025103
Wurth Electronics Inc
CMC 700UH 21.5A 2LN TH
Need more? Email Us
ECAD model for 744830007215
Murata Electronics North America
Common Mode Chokes Dual 1kOhm 100MHz 2.5A 0.034Ohm DCR SMD T/R
Need more? Email Us
ECAD model for DLW5BTM102TQ2K
Triad Magnetics
CMC 20MH 2.9A 2LN THROUGH HOLE
Need more? Email Us
ECAD model for CMT-8110
TE Connectivity
COMMON MODE CHOKE / Line Common Mode Choke DCR
Need more? Email Us
ECAD model for MGDU5-00014-P
Eaton Bussmann
CMC 270UH 1.6A 2LN SMD / 270 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 1.6A DCR 60mOhm (Typ)
Need more? Email Us
ECAD model for CMS2-7-R

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention