Products specifications Report Issue?

Type Incandescent
Color Clear
Voltage Rating 5V
MSCP (Mean Spherical Candle Power) 0.03
Lens Style Round with Domed Top
Lens Size T-1
Lead Style Midget Flange
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1566656-682
Ultra Librarian 3D Model Ultra Librarian 682 CAD Model

You May Also Be Interested in

Visual Communications Company - VCC
LAMP INCAND S-8 BAYONET 28V 10PK / LAMP INCAND S-8 SGL BAYONET 28V
Need more? Email Us
ECAD model for CM1691-10PK
11
JKL Components Corp.
LAMP INCAND RT-1.75 WEDGE 2.5V / Incandescent Lamp Clear 2.5V Round with Domed Top RT-1 3/4 Wedge
Need more? Email Us
ECAD model for 11
306
CEC Industries
Box of 10 S-8 D.C. BA15d 28V .51
Need more? Email Us
ECAD model for 306
JKL Components Corp.
LAMP INCAND RT-1.75 WIRE 6.3V / Incandescent Lamp Clear 6.3V Round with Domed Top RT-1 3/4 Wire Terminal
Need more? Email Us
ECAD model for 2112
74
Visual Communications Company - VCC
LAMP INCAND RT-1.75 WEDGE 14V
Need more? Email Us
ECAD model for 74
916
CEC Industries
Box of 10 T5 WEDGE 13.5V .54A 2C
Need more? Email Us
ECAD model for 916
E17
CEC Industries
Box of 10 T1 1/2 WEDGE 28V .065A
Need more? Email Us
ECAD model for E17
JKL Components Corp.
LAMP INCAND RT-3/4 WIRE TERM 5V
Need more? Email Us
ECAD model for 7133
JKL Components Corp.
LAMP INCAND RT-1.25 WIRE 6.3V / Incandescent Lamp Clear 6.3V Round with Domed Top RT-1 1/4 Wire Terminal
Need more? Email Us
ECAD model for 8610

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention