EN
  • EN
  • DE

OS2381PCP4DGI

Part No OS2381PCP4DGI
Manufacturer Advanced Micro Devices
Catalog Embedded - Microprocessors
Description Opteron 2381 HE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952662-OS2381PCP4DGI
Series *
Ultra Librarian 3D Model Ultra Librarian OS2381PCP4DGI CAD Model

Description

The AMD Opteron OS2381PCP4DGI is a server processor designed for demanding workloads. This quad-core processor offers a balance of performance and power efficiency, making it suitable for a variety of server applications.

Applications:

  • Server Virtualization: Enables efficient resource allocation and management in virtualized environments.
  • Database Management: Provides the processing power needed for handling large databases.
  • Web Hosting: Supports the delivery of web content and applications to users.
  • Cloud Computing: Facilitates the execution of cloud-based services and applications.
  • High-Performance Computing (HPC): Contributes to the overall processing power of HPC clusters.

Features:

  • Quad-Core Architecture: Offers four processing cores for parallel execution of tasks.
  • AMD64 Technology: Supports both 32-bit and 64-bit computing environments.
  • Integrated Memory Controller: Reduces memory latency and improves memory bandwidth.
  • HyperTransport Technology: Provides a high-speed interconnect between the processor and other components.
  • Power Management Features: Optimizes power consumption based on workload demands.

Benefits:

  • Improved Performance: Enables faster processing of applications and data.
  • Enhanced Multitasking: Allows for the simultaneous execution of multiple tasks without performance degradation.
  • Increased Energy Efficiency: Reduces power consumption and lowers operating costs.
  • Better Scalability: Facilitates the expansion of server capacity to meet growing demands.
  • Reduced Total Cost of Ownership (TCO): Lowers overall costs associated with server infrastructure.

Additional Details:

The OS2381PCP4DGI is part of the AMD Opteron 2300 series. It typically operates at a clock speed of around 2.5 GHz. It supports DDR2 memory and is designed for use in multi-processor server configurations. It's crucial to verify the specific motherboard compatibility before installation. This processor is known for its reliability in server environments, contributing to stable and consistent performance for critical applications. Its HyperTransport technology enables rapid data transfer between processors and other system components, reducing bottlenecks and enhancing overall system responsiveness.

You May Also Be Interested in

Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
NXP / Nexperia
Need more? Email Us
IBM
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess