EN
  • EN
  • DE

AM29LV010B-55EI

Part No AM29LV010B-55EI
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 1 Megabit (128 K x 8-Bit) CMOS 3.0 Volt-only Uniform Sector Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Micro Devices
Win Source Part Number 1143880-AM29LV010B-55EI
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29LV010B-55EI CAD Model

Description

The AM29LV010B-55EI is a 1 Mbit (128 K x 8-Bit) CMOS 3.0 Volt-only Burst Mode Flash memory manufactured by Advanced Micro Devices (AMD). It is designed for systems requiring low voltage operation, high performance, and non-volatile storage. The device offers a flexible sector erase architecture and supports both read and write operations at 3.0 volts.

Applications

  • Embedded Systems: Used for storing firmware, boot code, and configuration data.
  • Networking Equipment: Deployed in network interface cards (NICs) and other networking devices.
  • Portable Devices: Utilized in handheld devices and other battery-powered applications.
  • Industrial Control Systems: Provides non-volatile memory for program storage and data logging.
  • Instrumentation: Integrated into measuring instruments and test equipment.

Features

  • 3.0 Volt-Only Operation: Simplifies power supply design and reduces power consumption.
  • Sector Erase Architecture: Allows flexible memory management and efficient data updates.
  • Burst Mode Operation: Enhances read performance for fast data retrieval.
  • High Performance: Offers a fast access time of 55 ns.
  • Low Power Consumption: Extends battery life in portable applications.
  • CMOS Technology: Provides high reliability and noise immunity.

Benefits

  • Reliable Data Storage: Ensures data integrity and prevents data loss due to power failure.
  • Fast Data Retrieval: Burst mode operation and fast access time enable quick program execution.
  • Flexible Memory Management: Allows for efficient use of memory space and easy updates.
  • Simplified System Design: Reduces design complexity and lowers system cost.
  • Extended Battery Life: Minimizes power consumption in portable devices.

Additional Details

The AM29LV010B-55EI operates at 3.0 volts and has an access time of 55 ns. It is available in a 32-pin PLCC (Plastic Leaded Chip Carrier) package for easy integration into various board designs. This device supports sector erase operations, allowing specific portions of the memory to be erased and reprogrammed without affecting other data. The burst mode operation enables high-speed data transfer, making it suitable for applications requiring fast access times. The device is manufactured using CMOS technology, ensuring high reliability and low power consumption.

The AM29LV010B offers excellent performance and reliability for a wide range of embedded applications requiring low voltage operation and fast data retrieval. Its burst mode capability, low power consumption, and flexible erase architecture make it an ideal choice for storing code and data in critical systems.

You May Also Be Interested in

Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Texas Instruments
Lowest to $12.6416
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Micron Technology Inc.
Lowest to $8.2538
STMicroelectronics
Lowest to $1.4553
Micron Technology Inc.
Lowest to $16.8087
Lattice Semiconductor Corporation
Need more? Email Us
Vishay
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess