EN
  • EN
  • DE

AM29F800BT-120SC

Part No AM29F800BT-120SC
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Micro Devices
Win Source Part Number 1143851-AM29F800BT-120SC
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29F800BT-120SC CAD Model

Description

The AM29F800BT-120SC is an 8 Mbit, 5.0 Volt-only Flash memory device from Advanced Micro Devices (AMD). Organized as 1 Mbyte, this device offers a combination of high performance, low power consumption, and robust data retention, making it suitable for a wide array of embedded systems applications. The 'BT' designation suggests a top boot configuration.

Applications

  • Embedded systems requiring non-volatile memory
  • Microcontroller and microprocessor code storage
  • Data logging and storage applications
  • Industrial control systems
  • Networking equipment

Features

  • High Performance: Offers fast access times for quick data retrieval and program execution.
  • Low Power Consumption: Minimizes overall system power requirements.
  • Single Voltage Operation: Operates at 5.0 Volts for simplified system design.
  • Sector Erase Architecture: Enables efficient memory management by allowing selective data updates.
  • Automatic Sleep Mode: Reduces power consumption during idle periods.
  • Erase Suspend/Resume: Allows the interruption of erase operations for read or program operations.
  • Hardware Reset Pin: Provides a reliable method for resetting the device.
  • Top Boot Configuration: Designed for booting from the top of the memory array.

Benefits

  • Improved System Performance: Fast access times contribute to overall system responsiveness.
  • Extended Battery Life: Low power consumption is critical for portable devices.
  • Simplified System Design: Single voltage operation simplifies power management circuitry.
  • Efficient Memory Management: Sector erase architecture allows targeted data updates, minimizing erase cycles.
  • Enhanced Data Security: Robust data retention ensures data integrity over long periods.

Additional Details

The AM29F800BT-120SC features a byte-wide interface and is available in a variety of packages. The 120 in the part number signifies an access time of 120ns. This device is manufactured using advanced Flash memory technology, providing high reliability and endurance, suitable for embedded applications that require reliable non-volatile memory and a top boot configuration.

You May Also Be Interested in

Texas Instruments
Lowest to $12.6416
RF Micro Devices
Lowest to $2.8390
Vishay
Need more? Email Us
Genesys
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
Lowest to $8.2538
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Infineon Technologies
Lowest to $9.7932
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess