EN
  • EN
  • DE

AM29F400AT-90EC

Part No AM29F400AT-90EC
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 4 Megabit (524,288 x 8-Bit/262,144 x 16-Bit) CMOS 5.0 Volt-only, Sector Erase Flash Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Micro Devices
Win Source Part Number 1143802-AM29F400AT-90EC
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29F400AT-90EC CAD Model

Description

The AM29F400AT-90EC is a 4 Mbit, 5.0 Volt-only Flash memory device manufactured by Advanced Micro Devices (AMD). It is organized as 524,288 bytes. This device offers a fast access time to improve system performance. The AM29F400AT-90EC is designed for use in a wide range of applications requiring non-volatile storage.

Applications

  • Embedded systems
  • Networking equipment
  • Telecommunications devices
  • Industrial control systems
  • Consumer electronics

Features

  • Single power supply operation: 5.0 V ±10%
  • High performance: Access times as fast as 90 ns
  • Low power consumption: Active current of 30 mA (typical) and standby current of 20 μA (typical)
  • Sector architecture: Uniform 64 KB sectors
  • Erase suspend/resume: Supports reading data during erase suspend
  • Unlock Bypass Program Command: Reduces overall programming time
  • Top or Bottom Boot Block configurations available
  • Hardware reset pin (RESET#): Hardware method to reset the device to reading array data
  • Common Flash Interface (CFI): Provides device-specific information to the system, allowing host software to easily configure itself to properly interface to the device
  • Automated write timing: Internally controlled timings optimize the write operation
  • WP#/ACC input pin: Provides hardware write protection of the entire memory array or fastest program times with ACC
  • Package options: Available in PLCC, TSOP, and SO packages
  • Reliable operation: 100,000 write/erase cycles (minimum)

Benefits

  • Fast Read Access: Enables quick retrieval of stored data.
  • Low Power Consumption: Minimizes power requirements, extending battery life in portable devices.
  • Reliable Data Storage: Provides secure storage and retrieval of data, ensuring data integrity.
  • Ease of Integration: Facilitates quick integration into existing systems due to its standard interface and commands.
  • Cost Effective: Provides a cost-effective solution for applications needing non-volatile memory.

Additional Details

The AM29F400AT-90EC features a sector erase architecture with uniform 64 KB sectors, allowing for flexible memory management. The device also supports erase suspend and resume operations, allowing the system to read data from other sectors while one sector is being erased. This contributes to increased system responsiveness. It offers hardware write protection to prevent accidental data corruption. The device is available in different package options to suit various PCB design requirements.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Vishay
Need more? Email Us
Infineon Technologies
Lowest to $9.7932
Vishay
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Lattice Semiconductor Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess