EN
  • EN
  • DE

AM29F200BB-90EC

Part No AM29F200BB-90EC
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 2 Megabit (256 K x 8-Bit/128 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Micro Devices
Win Source Part Number 1143788-AM29F200BB-90EC
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AM29F200BB-90EC CAD Model

Description

The AM29F200BB-90EC is a 2 Mbit (256K x 8/128K x 16) CMOS Flash memory manufactured by Advanced Micro Devices (AMD). It is a non-volatile memory solution commonly used in embedded systems for storing code and data. The key features of this device include its fast read access time and the flexibility of supporting both 8-bit and 16-bit data bus widths.

Applications

  • Embedded Systems
  • Industrial Control Systems
  • Networking Devices
  • Telecommunications Equipment
  • Automotive Electronics

Features

  • 2 Mbit (256K x 8/128K x 16) Flash Memory
  • 90 ns Read Access Time
  • Sector Erase Architecture
  • Single 5.0V Read, Erase, and Program Operation
  • Low Power Consumption
  • Top or Bottom Boot Sector Configurations
  • CMOS Technology

Benefits

  • Fast Data Retrieval: The 90 ns read access time ensures quick access to stored code and data, enhancing system performance.
  • Non-Volatile Storage: Data is retained even when power is removed, preserving critical information.
  • Low Power Consumption: Energy-efficient operation makes it suitable for battery-powered and low-power applications.
  • Efficient Memory Management: The sector erase architecture allows for selective erasure of memory blocks, reducing erase times.
  • System Design Flexibility: Support for both 8-bit and 16-bit data bus widths provides versatility in system design.
  • Convenient Booting: Availability of top or bottom boot sector configurations simplifies boot code storage and execution.

Additional Details

The AM29F200BB-90EC employs advanced CMOS technology to achieve low power consumption and high performance. Its sector erase architecture enables individual sectors to be erased and reprogrammed without affecting other sectors. This facilitates efficient memory management and reduces the time required for updates. The device supports a single 5.0V power supply for read, erase, and program operations, simplifying system design. The 90 ns access time is suitable for a wide range of embedded applications. The EC suffix likely indicates a specific package type or temperature range. When integrating this flash memory device into a system, it is essential to consult the manufacturer's datasheet for detailed specifications, timing diagrams, and programming procedures. Proper handling and storage are crucial for maintaining the device's integrity and reliability. It is commonly used for storing firmware, operating systems, and configuration settings. The AM29F200BB-90EC provides a robust and reliable solution for non-volatile memory requirements in various applications.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess