EN
  • EN
  • DE

AM29F200BB-120SE

Part No AM29F200BB-120SE
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 2 Megabit (256 K x 8-Bit/128 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Micro Devices
Win Source Part Number 1143778-AM29F200BB-120SE
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AM29F200BB-120SE CAD Model

Description

The AM29F200BB-120SE is a 2 Mbit (256K x 8-Bit / 128K x 16-Bit) CMOS 5.0 Volt-only, bottom boot sector Flash memory manufactured by Advanced Micro Devices (AMD). This memory device is designed for applications that require non-volatile storage, in-system programmability, and fast read access times. The bottom boot sector architecture makes it suitable for applications where the boot code needs to be protected and easily updated.

Applications

  • Embedded Systems: Used for storing boot code, configuration data, and application code in various embedded systems.
  • Industrial Control: Employed in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and other industrial automation equipment.
  • Networking Equipment: Utilized in routers, switches, and network interface cards (NICs) for storing boot firmware and configuration settings.
  • Telecommunications: Found in telecommunications equipment for storing firmware and device configuration data.
  • Consumer Electronics: Used in legacy consumer electronics devices, such as set-top boxes, gaming consoles, and other electronic gadgets.

Features

  • 5.0 Volt-Only Operation: Requires only a single 5.0 Volt power supply for read, erase, and program operations, simplifying system design.
  • Bottom Boot Sector Architecture: Features a bottom boot sector that can be protected from accidental overwrites, ensuring reliable system startup.
  • High Performance: Offers a fast access time of 120 ns for quick data retrieval.
  • Sector Erase Architecture: Allows individual sectors to be erased and programmed independently, enabling flexible memory management.
  • Low Power Consumption: Designed for low power consumption, extending battery life in portable applications.

Benefits

  • Simplified System Design: Single voltage operation reduces system complexity and component count.
  • Robust Boot Code Protection: Bottom boot sector architecture prevents accidental corruption of the boot code, ensuring system reliability.
  • Fast Data Access: High-speed access allows for quick execution of code and efficient data retrieval.
  • Flexible Memory Management: Sector erase capability enables efficient memory management and easy data updates.
  • Extended Battery Life: Low power consumption extends the operational time of battery-powered systems.

Additional Details

The AM29F200BB-120SE comes in a 44-pin SOP (Small Outline Package) or a 48-pin TSOP (Thin Small Outline Package). This device supports JEDEC standard commands for program and erase operations. It is designed to be compatible with older microcontroller and microprocessor systems. The '120' in the part number denotes the access time of 120 ns. The 'SE' suffix usually indicates the temperature range. Given its age, this flash memory is typically used in maintaining or repairing legacy systems where backward compatibility is critical. Sourcing may involve searching for older components from specialized distributors or surplus inventories. Always consult the datasheet to ensure compatibility with the target system's voltage, timing, and programming requirements. Before use, confirm the specified operating conditions to ensure reliable and consistent performance.

You May Also Be Interested in

Analog Devices Inc.
Lowest to $18.2138
Lattice Semiconductor Corporation
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Analog Devices Inc.
Need more? Email Us
Mini-Circuits
Need more? Email Us
Texas Instruments
Lowest to $12.6416
Rohm Semiconductor
Need more? Email Us
RF Micro Devices
Lowest to $2.8390

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess