EN
  • EN
  • DE

AM29F016D-120EI

Part No AM29F016D-120EI
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 16 Megabit (2 M x 8-Bit) CMOS 5.0 Volt-only, Uniform Sector Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Micro Devices
Win Source Part Number 1143721-AM29F016D-120EI
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29F016D-120EI CAD Model

Description

The AM29F016D-120EI is a 16 Mbit, 5.0 Volt-only Flash memory device manufactured by Advanced Micro Devices (AMD). It is organized as 2,097,152 x 8 bits. This high-density device is designed for applications requiring non-volatile storage.

Applications

  • Embedded systems
  • Networking equipment
  • Data storage
  • Industrial control systems
  • BIOS storage

Features

  • 5.0 Volt-only operation: Simplifies power supply design.
  • High density: 16 Mbit of storage capacity.
  • Sector Erase Architecture: Provides flexible sector or full chip erase capabilities.
  • Erase Suspend and Resume: Allows the system to read data from other sectors during erase.
  • Program Suspend and Resume: Allows the system to read data from other sectors during programming.
  • Unlock Bypass Program Command: Reduces programming time.
  • Common Flash Interface (CFI): Enables easy identification and programming.
  • Low power consumption: Minimizes power consumption in active and standby modes.

Benefits

  • Simplified System Design: Reduces design complexity and cost due to 5V only operation.
  • Large Storage Capacity: Suitable for applications requiring significant storage.
  • Flexible Memory Management: Enables efficient memory usage.
  • Increased System Efficiency: Improves system responsiveness.
  • Faster Programming: Reduces production time with Unlock Bypass.
  • Easy Integration: Simplifies integration with standard CFI.
  • Extended Battery Life: Minimizes power drain for battery-powered applications.

Additional Details

The AM29F016D-120EI includes sector protection features to safeguard critical code and data. It also has a hardware reset pin for quick device initialization. It comes in a 48-pin TSOP package. The typical operating temperature range is -40°C to +85°C. The 120ns access time suits various performance requirements.

You May Also Be Interested in

Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Molex, LLC
FPC Connector
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess