EN
  • EN
  • DE

AM29F002NBT-90PC

Part No AM29F002NBT-90PC
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 2 Megabit (256 K x 8-Bit) CMOS 5.0 Volt-only Boot Sector Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Micro Devices
Win Source Part Number 1143673-AM29F002NBT-90PC
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AM29F002NBT-90PC CAD Model

Description

The AM29F002NBT-90PC is a 2 Mbit (256K x 8-bit) CMOS Flash memory device from Advanced Micro Devices (AMD). This device is designed for applications requiring non-volatile storage with fast access times and low power consumption. The "90PC" designation indicates a specific speed grade and package type.

Applications

  • Embedded systems: For storing boot code, configuration data, and application code.
  • Industrial control: For storing program code and calibration parameters.
  • Networking equipment: For storing firmware and configuration settings.
  • Consumer electronics: Such as set-top boxes, gaming consoles, and digital cameras, for storing user data and application code.
  • Automotive electronics: For storing engine control parameters and system settings.

Features

  • 2 Megabit (256K x 8) CMOS Flash Memory
  • Fast access time: 90ns
  • Single 5V power supply
  • Sector Erase Architecture: Uniform 64 Kbyte sectors
  • Erase Suspend/Resume: Supports interrupting erase operations to read data from other sectors
  • Embedded Erase and Program Algorithms
  • Automatic Program Timing
  • Top Boot Sector configuration
  • JEDEC standard pinout

Benefits

  • Fast read access allows for quick boot-up and code execution.
  • Low power consumption extends battery life in portable applications.
  • Sector erase architecture allows for flexible memory management and efficient data updates.
  • Erase Suspend/Resume feature ensures that critical data can be accessed even during erase operations.
  • Embedded algorithms simplify memory programming and reduce system overhead.
  • Top Boot Sector configuration allows for easy implementation of bootloaders.
  • Standard JEDEC pinout allows for easy integration into existing systems.

Additional Details

The AM29F002NBT-90PC operates from a single 5V power supply and features a sector erase architecture. The device supports erase suspend/resume, which allows the erase operation to be interrupted so that data can be read from other sectors of the memory. The device also features embedded erase and program algorithms, which simplify memory programming and reduce system overhead. The "PC" in the part number likely refers to a specific package type, such as a Plastic DIP (PDIP) or a similar through-hole package.

You May Also Be Interested in

Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess