EN
  • EN
  • DE

MCP4728A0T-E/UNVAO

Part No MCP4728A0T-E/UNVAO
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 10MSOP / 12 Bit Digital to Analog Converter 4 10-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Microchip Technology
Packaging Reel - TR
Number of Bits 12
Number of D/A Converters 4
Settling Time 6µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type Internal, Supply
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±2, ±0.2
Architecture String DAC
Temperature Range - Operating -40°C ~ 125°C
Case / Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Mounting Surface Mount
Base Product Number MCP4728
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP4728A0T-E/UNVAOTR
Standard Package 2,500
Win Source Part Number 1316914-MCP4728A0T-E/UNVAO
Ultra Librarian 3D Model Ultra Librarian MCP4728A0T-E/UNVAO CAD Model

Description

Product Overview: MCP4728A0T-E/UNVAO

The MCP4728A0T-E/UNVAO is a high-precision digital-to-analog converter (DAC) component from the renowned manufacturer Microchip Technology. This device is designed to deliver exceptional performance and accuracy for a wide range of applications, including industrial automation, automotive systems, and consumer electronics.

Key Features

  • 12-Bit Resolution: The MCP4728A0T-E/UNVAO offers a fine resolution of 12 bits, providing detailed and accurate analog output signals.
  • Quad DAC Channels: It features four DAC channels, allowing for multiple signal outputs from a single device, which simplifies design and reduces system complexity.
  • Internal Voltage Reference: An integrated precision voltage reference ensures stable and reliable performance, reducing the need for external components.
  • I2C Interface: The device comes with an I2C-compatible serial interface, facilitating easy communication with microcontrollers and other digital systems.
  • EEPROM Memory: Onboard EEPROM enables the storage of DAC register settings, which means the device can retain its configuration even after power cycling.
  • Low Power Consumption: Designed with power efficiency in mind, this DAC is suitable for battery-powered and energy-sensitive applications.

Applications

The versatility of the MCP4728A0T-E/UNVAO makes it an ideal choice for numerous applications. It is extensively used in system calibration, sensor signal processing, closed-loop control systems, and precision instrumentation. Its ability to provide multiple output channels with high resolution and stability makes it particularly useful for advanced industrial and automotive systems where precision is crucial.

Product Specifications

This product comes in a TSSOP package, offering a compact footprint for space-constrained applications. It operates over a wide temperature range, ensuring reliability under varying environmental conditions. The MCP4728A0T-E/UNVAO is also RoHS compliant, adhering to environmental standards and regulations.

You May Also Be Interested in

Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $22.1195
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4486 $51.4206
50+ $2.0091 $100.4550
78+ $1.9463 $151.8114
107+ $1.8836 $201.5452
138+ $1.8208 $251.2704
184+ $1.6324 $300.3616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,710 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess