EN
  • EN
  • DE

AM29F002NBT-90JC

Part No AM29F002NBT-90JC
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 2 Megabit (256 K x 8-Bit) CMOS 5.0 Volt-only Boot Sector Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Micro Devices
Win Source Part Number 1143672-AM29F002NBT-90JC
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29F002NBT-90JC CAD Model

Description

The AM29F002NBT-90JC is a 2 Mbit (256K x 8) CMOS Flash Memory device manufactured by Advanced Micro Devices (AMD). This flash memory offers high-performance read and write operations, making it suitable for applications requiring fast and reliable non-volatile storage. The 'NBT' designation indicates a bottom boot sector configuration.

Applications:

  • Embedded systems
  • Industrial control systems
  • Networking equipment
  • Data storage in portable devices
  • Boot loaders for various systems (especially where boot code is stored at the bottom of memory)
  • Firmware storage in consumer electronics

Features:

  • Organization: 2 Mbit (256K x 8 bits)
  • Access Time: 90 ns
  • Technology: CMOS (Complementary Metal-Oxide-Semiconductor) for low power consumption
  • Programming: Electrically programmable
  • Erase: Sector Erase Capability
  • Package: PLCC (Plastic Leaded Chip Carrier)
  • Operating Voltage: 5V
  • Boot Sector: Bottom Boot Sector

Benefits:

  • High-Density Storage: 2 Mbit of storage capacity for storing large amounts of data and code.
  • Fast Access Time: 90 ns access time ensures rapid data retrieval and execution.
  • Low Power Consumption: CMOS technology minimizes power usage, extending battery life in portable applications.
  • Sector Erase: Allows for selective erasure of memory blocks, enabling efficient updates and modifications.
  • Reliable Data Storage: Provides secure and dependable storage for critical data and firmware.
  • Easy Integration: Standard PLCC package facilitates easy integration into existing systems.
  • Bottom Boot Sector: Simplifies boot code execution by placing the boot sector at the bottom of the memory map.

Additional Details:

The AM29F002NBT-90JC operates on a single 5V power supply and is typically housed in a 32-pin PLCC package. The bottom boot sector configuration is beneficial for systems where the boot code needs to be executed immediately upon power-up. It supports sector erase, allowing specific blocks of memory to be erased and reprogrammed without affecting other blocks. This feature is crucial for applications requiring frequent updates. The device is designed for high-performance and reliable operation across a broad temperature range.

This flash memory is a robust solution for embedded systems and other applications where high-speed, non-volatile storage, efficient reprogramming capabilities, and a convenient boot sector configuration are essential.

You May Also Be Interested in

Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess