Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Advanced Micro Devices
Package Bulk
Product Status Active
Logic Type Register, D-Type
Number of Elements 1
Number of Bits per Element 9
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number 29C823
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 860921-AM29C823ASC
Ultra Librarian 3D Model Ultra Librarian AM29C823ASC CAD Model

Description

The AM29C823ASC is an integrated circuit logic shift register designed for applications that require register and D-type logic. AM29C823ASC is a product from Advanced Micro Devices.

  • Function: Logic Shift Register (Register and D-Type Logic)
  • Configuration: 1 Element, 9 Bits per Element
  • Voltage Supply Range: 4.5V to 5.5V
  • Mounting Type: Surface Mount
  • Package: 24-SOIC
  • Operating Temperature: 0°C to 70°C
  • Manufacturer: Advanced Micro Devices
  • Product Status: Active

You May Also Be Interested in

ON Semiconductor
Dual 4-Bit Static Shift Register
Lowest to $0.4449
ECAD model for MC14015BDR2
Fairchild/ON Semiconductor
8-Bit Shift Register/Latch with 3-STATE Outputs
Need more? Email Us
ECAD model for CD4094BC
NXP / Nexperia
8-bit shift register with input flip-flops
Need more? Email Us
ECAD model for 74HCT597N
Texas Instruments
CMOS 8-Stage Statice Shift Registers
Need more? Email Us
ECAD model for CD4014BPWRG4
Nexperia USA Inc.
IC SHFT REG PUSH-PULL 8BIT 16-SO
Lowest to $2.3459
ECAD model for 74HC594D,112
Nexperia USA Inc.
IC SR TRI-STATE 8BIT 16-SSOP
Need more? Email Us
ECAD model for 74HCT595DB,112
Texas Instruments
POWER LOGIC 8-BIT SHIFT REGISTER | IC PWR 8BIT SHFT REGISTER 16SOIC
Lowest to $0.5507
ECAD model for TPIC6C596DR
Texas Instruments
IC PWR 8-BIT SHIFT REGIS 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $1.5600
ECAD model for TPIC6C596PWG4
Texas Instruments
Lowest to $31.6175
ECAD model for DM74S299

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention